location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thermaltake Pacific PR22-D5 Plus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake Check ‘Thermaltake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pacific PR22-D5 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL-W187-PL00SW-A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711246870857 show
Category:
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Computer Cooling System Parts & Accessories Check ‘Thermaltake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 00:21:51
The date of the most recent change of this product data-sheet in Icecat.
Thermaltake CL-W187-PL00SW-A user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thermaltake Pacific PR22-D5 Plus
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1/4"
  • - Material: Polymethyl methacrylate (PMMA), Polyoxymethylene (POM)
  • - Black, Transparent
Long product name Thermaltake Pacific PR22-D5 Plus :
The long product name of Thermaltake Pacific PR22-D5 Plus. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Reservoir/Pump Combo, 0.3L, 1135 L/h Max, 50 PSI Max
More>>>
Short summary description Thermaltake Pacific PR22-D5 Plus:
This short summary of the Thermaltake Pacific PR22-D5 Plus data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake Pacific PR22-D5 Plus, Polymethyl methacrylate (PMMA), Polyoxymethylene (POM), Black, Transparent, 1/4", 55 °C, 0.3 L, Tt LCS

Long summary description Thermaltake Pacific PR22-D5 Plus:
This is an auto-generated long summary of Thermaltake Pacific PR22-D5 Plus based on the first three specs of the first five spec groups.

Thermaltake Pacific PR22-D5 Plus. Material: Polymethyl methacrylate (PMMA), Polyoxymethylene (POM), Product colour: Black, Transparent, Connecting thread: 1/4". Width: 87.4 mm, Depth: 94.1 mm, Height: 309.7 mm. Cooling agent: liquid

Pacific PR22-D5 Plus Reservoir/Pump Combo

Thermaltake Pacific PR22-D5 Plus Reservoir/Pump Combo is a high-quality 300ml reservoir with an integrated D5 pump and a software-controlled 16.8 million colors LED cap. Made of POM and PMMA materials, this unit can sustain the maximum pressure up to 99 PSI, and achieve maximum discharge up to 1135L/hr that offer exceptional performance, unrivalled reliability. With multiple mounting options, the Pacific PR22-D5 Plus is the right choice for PC enthusiasts, making your system a showcase for all to see!

TT RGB PLUS

TT RGB PLUS Ecosystem is the intelligent lighting system for PCs that combines the most advanced addressable LED lighting with Thermaltake’s patented TT RGB PLUS . TT RGB PLUS ecosystem provides nearly unlimited possibilities for playing with colors, synchronizing lights to games, music, CPU temperatures or other TT RGB PLUS products, including case fans, CPU/VGA waterblocks, AIO CPU coolers, PSUs, LED strips and peripherals. The patented allows users to change the light modes, colors, speeds, brightness, fan speeds, and even supports AI voice control in iOS and Android devices.

SyncALL, Say “Hello TT” Thermaltake AI Voice Control

Talking to TT RGB PLUS App is an easier, faster way to set lights for your systems. You can ask it to turn the lights on or off, switch lights modes, dim the lights, change light colors, or adjust lights speeds or fan speeds. Download Voice Input Command - For desktop: Requires TT RGB PLUS Software 1.1.5 version or later. - For iOS: Requires iOS 10.0 or later. - For Android: Requires Android 6.0.0 or later with screen resolution 1920 x 1080.

Profiles

Conveniently control all devices and customize the lights at the same time by setting up to five profiles for each controller. Each controller your system connected is displayed at the top left of the interface for you to quickly access. Within each profile, you can check which device is set to what operating mode and lighting effect. You can even “SAVE” and apply the settings to other controllers your system is running.

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)