location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thermaltake Pacific W4 Plus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake Check ‘Thermaltake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pacific W4 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL-W181-CU00SW-A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711246870123 show
Category:
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Computer Cooling System Parts & Accessories Check ‘Thermaltake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 11:30:01
The date of the most recent change of this product data-sheet in Icecat.
Thermaltake CL-W181-CU00SW-A user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thermaltake Pacific W4 Plus
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1/4"
  • - Material: Copper, Polymethyl methacrylate (PMMA)
  • - Black
Long product name Thermaltake Pacific W4 Plus :
The long product name of Thermaltake Pacific W4 Plus. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CPU Water Block
More>>>
Short summary description Thermaltake Pacific W4 Plus:
This short summary of the Thermaltake Pacific W4 Plus data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake Pacific W4 Plus, Copper, Polymethyl methacrylate (PMMA), Black, 1/4", Intel:LGA 2066/2011-3/2011/1366/1156/1155/1151/1150/775 AMD:AM4/FM2/FM1/AM3+/AM3/AM2+/AM2, 93.4 mm, 93.4 mm

Long summary description Thermaltake Pacific W4 Plus:
This is an auto-generated long summary of Thermaltake Pacific W4 Plus based on the first three specs of the first five spec groups.

Thermaltake Pacific W4 Plus. Material: Copper, Polymethyl methacrylate (PMMA), Product colour: Black, Connecting thread: 1/4". Width: 93.4 mm, Depth: 93.4 mm, Height: 22 mm. Cooling agent: liquid

Patented TT RGB PLUS Software & App

Monitor the fan performance, adjust the fan speeds, and customize the lighting effects for Thermaltake Plus RGB liquid cooling products with the patented TT RGB PLUS and an exclusively designed mobile app. Choose a function from below and scroll down to read the details.

Profiles

Software-controlled waterblock with a 16.8M colors LED ring, 0.15mm internal fin construction, anti-corrosive nickel plating and universal mounting mechanism.

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)