location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teltonika FMB204 Universal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teltonika Check ‘Teltonika’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FMB204
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FMB204BD9L01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4779027312309
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teltonika: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2024 08:00:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Teltonika FMB204BD9L01 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Teltonika FMB204 Universal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1-Wire® interface to monitor temperature data and RFID/iButton tags
  • - Allows device to work without external power source
  • - Bluetooth for external devices and Low Energy sensors
  • - Digital Input/Output for remote monitoring and control
  • - External voltage range
  • - Classifies the degree of protection against solid objects and water
Warranty: 2 year
Long product name Teltonika FMB204 Universal Black :
The long product name of Teltonika FMB204 Universal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2G Bluetooth Waterproof GPS Tracker, Bluetooth, IP67, World Wide market
More>>>
Short summary description Teltonika FMB204 Universal Black:
This short summary of the Teltonika FMB204 Universal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Teltonika FMB204, Universal, Black, Single SIM, 850,900,1800,1900 MHz, IP67, 0.128 GB

Long summary description Teltonika FMB204 Universal Black:
This is an auto-generated long summary of Teltonika FMB204 Universal Black based on the first three specs of the first five spec groups.

Teltonika FMB204. Purpose: Universal, Product colour: Black, SIM card capability: Single SIM. Built-in memory capacity: 0.128 GB. USB connector type: Micro-USB. Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.7 V, Battery capacity: 1800 mAh. Weight: 205 g, Width: 72.5 mm, Depth: 73 mm

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)