location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Vitesses 1l Bullidor elèctric 2200 W Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vitesses 1l
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TBF6120
Category:
Electric appliance used to boil water for tea, coffee etc.
Bullidors elèctrics Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21252
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 04 Apr 2019 05:10:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tefal Vitesses 1l Bullidor elèctric 2200 W Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 L Blanc
  • - 2200 W
  • - Indicador de nivell d'aigua Element de calefacció oculta 360 ° de rotació de base Deconexió automàtica
  • - Sense cables
More>>>
Short summary description Tefal Vitesses 1l Bullidor elèctric 2200 W Blanc:
This short summary of the Tefal Vitesses 1l Bullidor elèctric 2200 W Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Vitesses 1l, 1 L, 2200 W, Blanc, Indicador de nivell d'aigua, Sense cables

Long summary description Tefal Vitesses 1l Bullidor elèctric 2200 W Blanc:
This is an auto-generated long summary of Tefal Vitesses 1l Bullidor elèctric 2200 W Blanc based on the first three specs of the first five spec groups.

Tefal Vitesses 1l. Capacitat de dipòsit d'aigua: 1 L. Potència: 2200 W. Color de producte: Blanc, Indicador de nivell d'aigua. Sense cables

Característiques
Capacitat de dipòsit d'aigua *
1 L
Color de producte *
Blanc
Indicador de nivell d'aigua
Yes
Filtre
Removable & Washable
Element de calefacció oculta
Yes
Ergonomia
Deconexió automàtica *
Yes
Sense cables *
Yes
360 ° de rotació de base
Yes
Interruptor de llum ON / OFF
Yes
Gestió de l'energia
Potència *
2200 W
Brand Image Product code Product Stock Price from
Tefal Vitesses 1.7l Bullidor elèctric 1,7 L 2200 W Blanc Tefal Vitesses 1.7l Bullidor elèctric 1,7 L 2200 W Blanc
(show image)
TBF6620 Vitesses 1.7l