location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Ingenio Unlimited L76389 pan set 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ingenio Unlimited
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L76389
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L7638942
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3168430334694
Category:
Collection of pans for cooking, typically a frying pan and a number of saucepans.
Pan Sets Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 20:33:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Ingenio Unlimited L76389 pan set 2 pc(s):
This short summary of the Tefal Ingenio Unlimited L76389 pan set 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Ingenio Unlimited L76389, Frying set, Black, Aluminium, Titanium, Black, Thermosignal

Long summary description Tefal Ingenio Unlimited L76389 pan set 2 pc(s):
This is an auto-generated long summary of Tefal Ingenio Unlimited L76389 pan set 2 pc(s) based on the first three specs of the first five spec groups.

Tefal Ingenio Unlimited L76389. Type: Frying set, Product colour: Black, Material: Aluminium. Frying pan diameter: 24 cm, Frying pan 2 diameter: 28 cm, Weight: 2.08 kg. Package weight: 2.08 kg. Number of products included: 2 pc(s). Products per pallet layer: 12 pc(s), Layers per pallet: 6 pc(s), Products per pallet: 72 pc(s)

Features
Type *
Frying set
Product colour *
Black
Casserole dish included *
No
Handle colour
Black
Material *
Aluminium
Internal coating *
Titanium
Lid included
No
Oven proof
Yes
Non-stick coating *
Yes
Measuring scale
No
Heat indicator
Yes
Heat indicator type
Thermosignal
Handle(s) features
Detachable
Suitable for hob types
Ceramic, Gas, Halogen, Induction, Sealed plate
Frying pan(s) *
Yes
Saucepan(s) *
No
Steamer pan *
No
Roasting pan *
No
Stew pot *
No
Milk pan *
No
Features
Stock pot *
No
Wok pan(s) *
No
Country of origin
France
Technical details
Doesn't contain
Perfluorooctanoic Acid (PFOA)
Weight & dimensions
Frying pan diameter
24 cm
Frying pan 2 diameter
28 cm
Weight
2.08 kg
Package depth
350 mm
Package width
310 mm
Package height
60 mm
Packaging data
Package weight
2.08 kg
Packaging content
Number of products included *
2 pc(s)
Logistics data
Products per pallet layer
12 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
72 pc(s)