location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Excellence G26906 All-purpose pan Round

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Excellence
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G26906
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2690672
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3168430311923
Category:
Shallow pan with a long handle, used for cooking food in hot fat or oil.
Frying Pans Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Excellence G26906 All-purpose pan Round:
This short summary of the Tefal Excellence G26906 All-purpose pan Round data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Excellence G26906, Round, All-purpose pan, Black, Titanium, Aluminium, 3.01 L

Long summary description Tefal Excellence G26906 All-purpose pan Round:
This is an auto-generated long summary of Tefal Excellence G26906 All-purpose pan Round based on the first three specs of the first five spec groups.

Tefal Excellence G26906. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 28 cm, Bottom diameter: 22.4 cm, Height: 56.5 mm. Quantity per pack: 1 pc(s). Doesn't contain: Perfluorooctanoic Acid (PFOA)

Features
Type *
All-purpose pan
Shape *
Round
Product colour *
Black
Heat indicator
Yes
Material
Aluminium
Capacity
3.01 L
Non-stick coating *
Yes
Foldable handle
No
Lid included *
No
Oven proof
Yes
Internal coating *
Titanium
Features
Suitable for hob types
Ceramic, Gas, Induction, Sealed plate
Handles quantity
1
Easy to clean
Yes
Scratch-resistant
Yes
Weight & dimensions
Diameter
28 cm
Bottom diameter
22.4 cm
Height
56.5 mm
Packaging data
Quantity per pack
1 pc(s)
Sustainability
Doesn't contain
Perfluorooctanoic Acid (PFOA)