location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Latitude 30 Steam iron White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latitude 30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1119
Category
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:29:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Latitude 30 Steam iron White:
This short summary of the Tefal Latitude 30 Steam iron White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Latitude 30, Steam iron, 2 m, 30 g/min, White, 0.07 L, 1000 W

Long summary description Tefal Latitude 30 Steam iron White:
This is an auto-generated long summary of Tefal Latitude 30 Steam iron White based on the first three specs of the first five spec groups.

Tefal Latitude 30. Type: Steam iron, Cord length: 2 m, Steam boost performance: 30 g/min. Power consumption (typical): 1000 W, Power requirements: 120 - 240V. Continuous flow: 15 g/min

Features
Type *
Steam iron
Product colour *
White
Water tank capacity *
0.07 L
Overheat protection
Yes
Vertical steam function *
Yes
Cord length *
2 m
Features
Steam boost performance *
30 g/min
Soft grip
Yes
Power
Power consumption (typical)
1000 W
Power requirements
120 - 240V
Other features
Continuous flow
15 g/min