TCL logo

TCL 20SE 17,3 cm (6.82") Android 11 4G USB Type-C 4 GB 64 GB 5000 mAh Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35965
Info modified on:
10 Mar 2024, 10:10:44
Short summary description TCL 20SE 17,3 cm (6.82") Android 11 4G USB Type-C 4 GB 64 GB 5000 mAh Green:

TCL 20SE, 17,3 cm (6.82"), 4 GB, 64 GB, 16 MP, Android 11, Green

Long summary description TCL 20SE 17,3 cm (6.82") Android 11 4G USB Type-C 4 GB 64 GB 5000 mAh Green:

TCL 20SE. Display diagonal: 17,3 cm (6.82"), Display resolution: 720 x 1640 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 460. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Quad camera. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Green. Weight: 208 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.