location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DrifterTrek 39.6 cm (15.6") Backpack Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DrifterTrek
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB925GL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794023428
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus DrifterTrek 39.6 cm (15.6") Backpack Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-Fit laptop cradle secures devices of various sizes
  • - Ergonomic design makes it comfortable to carry
  • - Air mesh back panel with air flow design helps keeps you cool on the go
  • - Trolley pass-through luggage strap allows the bag to sit securely on top of your luggage
  • - 2 large main compartments provide plenty of room for your gear
  • - Reinforced carry handles with a comfortable grip
  • - Large quick-access pocket keeps your essentials at close reach
  • - Limited lifetime warranty
Long product name Targus DrifterTrek 39.6 cm (15.6") Backpack Black, Grey :
The long product name of Targus DrifterTrek 39.6 cm (15.6") Backpack Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DrifterTrek 11.6-15.6" Laptop Backpack - Black
More>>>
Targus DrifterTrek 39.6 cm (15.6") Backpack Black, Grey:
The official description of Targus DrifterTrek 39.6 cm (15.6") Backpack Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The journey is on with this durable, versatile pack that will take you and your gear wherever you roam. It’s spacious, well-organized, and ergonomically designed — complete with a hinged shoulder strap system, soft handles, and a padded back panel that promotes airflow for comfort on the go. Your laptop, tablet, and documents will easily fit the two large main compartments.

It’s ruggedized with reinforced carry handles and travel friendly, with a luggage trolley strap that makes it easy to secure on top of your rolling luggage through the airport and train stations. Worry not if you set your pack down on a wet surface: Its weather-resistant base helps to keep your pack’s contents dry.

Ergonomically Designed
To ensure the pack makes contact with key body touchpoints, we’ve devised a hinge system on the shoulder straps and placed padding at the lower back. So, you can be confident it’ll be comfortable on your back.

A Snug Fit for Your Laptop
We know you likely have more than one laptop that you carry around. Even if they’re different sizes, our Multi-Fit cradle ensures your laptop is super snug in a dedicated compartment that separates it from the rest of the gear in your pack.

It Stands on Its Own
The DrifterTrek stands on its own — literally! This pack’s layered design and structural piping keep the bag upright wherever you set it down. That way, it’s easy to reach your gear and still looks sharp as it stands tall in client conference rooms and board meetings alike.

Short summary description Targus DrifterTrek 39.6 cm (15.6") Backpack Black, Grey:
This short summary of the Targus DrifterTrek 39.6 cm (15.6") Backpack Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Targus DrifterTrek, Backpack, 39.6 cm (15.6"), 1.31 kg

Long summary description Targus DrifterTrek 39.6 cm (15.6") Backpack Black, Grey:
This is an auto-generated long summary of Targus DrifterTrek 39.6 cm (15.6") Backpack Black, Grey based on the first three specs of the first five spec groups.

Targus DrifterTrek. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s). Weight: 1.31 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack
Material *
Polyester
Product main colour *
Black, Grey
Carrying handle(s)
Yes
Protection features
Scratch resistant
Country of origin
China
Weight & dimensions
Width
257 mm
Depth
362 mm
Height
510 mm
Weight
1.31 kg
Weight & dimensions
Volume
27 L
Package width
220 mm
Package depth
320 mm
Package height
495 mm
Package weight
1.36 kg
Logistics data
Products per pallet
30 pc(s)
Master (outer) case width
520 mm
Master (outer) case length
955 mm
Master (outer) case height
365 mm
Master (outer) case gross weight
8.59 kg
Products per master (outer) case
5 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Österreich 1 distributor(s)