location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tamron A17, AF 70-300mm F/4-5.6 Di LD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tamron Check ‘Tamron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A17, AF 70-300mm F/4-5.6 Di LD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TA005E
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Tamron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tamron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tamron A17, AF 70-300mm F/4-5.6 Di LD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 9/13
  • - Maximum aperture number: F32
  • - Closest focusing distance: 1.5 m
  • - Auto focus Manual focus
More>>>
Short summary description Tamron A17, AF 70-300mm F/4-5.6 Di LD Black:
This short summary of the Tamron A17, AF 70-300mm F/4-5.6 Di LD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tamron A17, AF 70-300mm F/4-5.6 Di LD, 9/13, 70 - 300 mm, Auto focus

Long summary description Tamron A17, AF 70-300mm F/4-5.6 Di LD Black:
This is an auto-generated long summary of Tamron A17, AF 70-300mm F/4-5.6 Di LD Black based on the first three specs of the first five spec groups.

Tamron A17, AF 70-300mm F/4-5.6 Di LD. Lens structure (elements/groups): 9/13, Closest focusing distance: 1.5 m, Maximum aperture number: F32. Compatibility: Canon EOS DSLR. Product colour: Black. Diameter: 7.66 cm, Filter size: 6.2 cm, Length: 116.5 mm. Magnification: 1:2

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:04:36
Uk has collected 13 expert reviews for Tamron A17, AF 70-300mm F/4-5.6 Di LD Black and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
Photoradar.com
Updated:
2011-09-24 20:04:35
With this in mind, the existing lens is a potentially attractive choice for owners of Pentax and Sony bodies with built-in sensor-shift stabilisation, because it’s super-cheap at only £130. After all, why pay for optical stabilisation if you don’t need...
60%
techradar.com
Updated:
2013-04-12 13:19:30
One of Tamron's Digitally Integrated (Di) lenses, the AF 70-300mm f/4-5.6 Di LD Macro is designed for use on both full-frame and APS-C-sized cameras. It's available in Canon, Nikon, Pentax and Sony fit and, on APS-C bodies, the effective zoom range is...
Good Only a third of the price of some budget telephoto zooms, Decent optical performance at the short end of the zoom range, Quite light in weight for a fullframe lens...
Bad Lacks Tamron's Vibration Correction stabiliser, Poor sharpness in the 250300mm zoom range, Basic autofocus system is very sluggish...
Bottom line The Tamron AF 70-300mm f/4-5.6 Di LD Macro is quite an old design and is now outclassed and outdated by most of the newer competition. It may be cheap, but it's not a particularly good buy.
40%
whatdigitalcamera.com
Updated:
2011-09-24 20:04:35
This is a very usable lens if you can live without IS (eg. if you'll be using it on a tripod), users on a tight budget and those who will make use of its close-focusing (though not true macro) capability.
Good Closeup facility...
Bad No image stabilisation...
85%
photozone.de
Updated:
2011-09-24 20:04:35
Regarding its extremely low price tag you cant really expect a stellar performance from the Tamron AF 70-300mm f/4-5.6 LD Di macro but from a value perspective it is fairly amazing what it can give you. The resolution is very good till 200mm. At 300m...
0%
Slrgear.com
Updated:
2011-09-24 20:04:35
While there are a few standout bargains to be found, the lens world is much like the rest of life: Theres no free lunch, you tend to get what you pay for. Its thus no surprise that lenses as inexpensive as the Tamron 70-300mm f/4-5.6 dont perform as...
0%
shutterbug.com
Updated:
2011-09-24 20:04:35
The AF17-50mm f/2.8 zoom produced numerous excellent images at all focal lengths with high sharpness, remarkable resolution of intricate detail, and snappy contrast. Even at f/2.8, central sharpness is very high at all focal lengths, a sign of superior...
0%
dxomark.com
Updated:
2015-07-02 07:49:01
This is the second and final part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D. This time we've assessed zoom lenses from both the Canon and third party makers to see how well they perform on the camera, and...
18%