location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tamiya Terra Scorcher (2020) Radio-Controlled (RC) model Buggy Electric engine 1:10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tamiya Check ‘Tamiya’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Terra Scorcher (2020)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47442
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tamiya: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2023 10:05:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tamiya Terra Scorcher (2020) Radio-Controlled (RC) model Buggy Electric engine 1:10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Length: 390mm, Width: 240mm, Height: 130mm
  • - Wheelbase: 260mm
  • - Tread: 203mm (Front), 194mm (Rear)
  • - Tire Width/Diameter: 38/83mm (Front & Rear)
  • - Bathtub Frame
  • - Shaft-Driven 4WD
  • - 3-Bevel Differential Gears
  • - 4-Wheel Independent Double Wishbone Suspension
  • - CVA Oil Dampers
  • - Front & Rear Stabilizers
  • - Gear Ratio = 7.68:1
  • - Type 540 Motor
  • - Electronic Speed Controller (ESC) is sold separately.
Long product name Tamiya Terra Scorcher (2020) Radio-Controlled (RC) model Buggy Electric engine 1:10 :
The long product name of Tamiya Terra Scorcher (2020) Radio-Controlled (RC) model Buggy Electric engine 1:10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/10 R/C Terra Scorcher (2020), 4WD, 390mm
More>>>
Short summary description Tamiya Terra Scorcher (2020) Radio-Controlled (RC) model Buggy Electric engine 1:10:
This short summary of the Tamiya Terra Scorcher (2020) Radio-Controlled (RC) model Buggy Electric engine 1:10 data-sheet is auto-generated and uses the product title and the first six key specs.

Tamiya Terra Scorcher (2020), Buggy, 1:10

Long summary description Tamiya Terra Scorcher (2020) Radio-Controlled (RC) model Buggy Electric engine 1:10:
This is an auto-generated long summary of Tamiya Terra Scorcher (2020) Radio-Controlled (RC) model Buggy Electric engine 1:10 based on the first three specs of the first five spec groups.

Tamiya Terra Scorcher (2020). Product type: Buggy, Scale: 1:10, Engine type: Electric engine