location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Talens 95623040 canvas Painting Canvas panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Talens Check ‘Talens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
95623040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95623040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712079318291
Category: Canvases Check ‘Talens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Talens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Talens 95623040 canvas Painting Canvas panel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium quality, made in Europe with FSC-certified wood.
  • - Universally prepared for use with oil, acrylic and water-mixable oil colours.
  • - Primer applied by hand consisting of one layer of natural glue and two layers of acid-free, acrylic-based gesso.
  • - Beading (rounded raised edge) ensures the canvas does not touch the frame.
  • - All canvasses are fitted with extra beechwood pegs for re-tensioning.
Long product name Talens 95623040 canvas Painting Canvas panel :
The long product name of Talens 95623040 canvas Painting Canvas panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100% linen, 360 g/m², 30 x 40 cm
More>>>
Short summary description Talens 95623040 canvas Painting Canvas panel:
This short summary of the Talens 95623040 canvas Painting Canvas panel data-sheet is auto-generated and uses the product title and the first six key specs.

Talens 95623040, Painting, Canvas panel, Linen, 360 g/m², 300 mm, 400 mm

Long summary description Talens 95623040 canvas Painting Canvas panel:
This is an auto-generated long summary of Talens 95623040 canvas Painting Canvas panel based on the first three specs of the first five spec groups.

Talens 95623040. Suitable for: Painting, Product type: Canvas panel, Material: Linen. Width: 300 mm, Depth: 400 mm