location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tadiran TL-5903 household battery Single-use battery AA Lithium Thionyl Chloride (LiSoCl2)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tadiran Check ‘Tadiran’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-5903
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-5903
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tadiran: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 11:04:56
The date of the most recent change of this product data-sheet in Icecat.
Tadiran TL-5903 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tadiran TL-5903 household battery Single-use battery AA Lithium Thionyl Chloride (LiSoCl2)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.6 V Primary lithium-thionyl chloride (Li-SOCl2)
  • - Fast voltage recovery after long term storage and/or usage
  • - High energy density
  • - High and stable operating voltage
  • - Low self discharge rate
  • - Bobbin construction
  • - Hermetic glass-to-metal-sealing
  • - Non-flammable electrolyte
Long product name Tadiran TL-5903 household battery Single-use battery AA Lithium Thionyl Chloride (LiSoCl2) :
The long product name of Tadiran TL-5903 household battery Single-use battery AA Lithium Thionyl Chloride (LiSoCl2). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Llithium-thionyl chloride (Li-SOCl2), size AA, 3.6V, 2.4 Ah
More>>>
Short summary description Tadiran TL-5903 household battery Single-use battery AA Lithium Thionyl Chloride (LiSoCl2):
This short summary of the Tadiran TL-5903 household battery Single-use battery AA Lithium Thionyl Chloride (LiSoCl2) data-sheet is auto-generated and uses the product title and the first six key specs.

Tadiran TL-5903, Single-use battery, AA, Lithium Thionyl Chloride (LiSoCl2), 3.6 V, 1 pc(s), 2400 mAh

Long summary description Tadiran TL-5903 household battery Single-use battery AA Lithium Thionyl Chloride (LiSoCl2):
This is an auto-generated long summary of Tadiran TL-5903 household battery Single-use battery AA Lithium Thionyl Chloride (LiSoCl2) based on the first three specs of the first five spec groups.

Tadiran TL-5903. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Lithium Thionyl Chloride (LiSoCl2). Height: 50.5 mm, Diameter: 1.45 cm, Weight: 18 g