T1A logo

T1A Lenovo ThinkPad T450s Refurbished Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 120 GB SSD Windows 10 Pro German Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11783
Info modified on:
20 Jan 2025, 14:58:18
End of life date:
01 Jan 2025
Short summary description T1A Lenovo ThinkPad T450s Refurbished Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 120 GB SSD Windows 10 Pro German Black:

T1A Lenovo ThinkPad T450s Refurbished, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 120 GB

Long summary description T1A Lenovo ThinkPad T450s Refurbished Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 120 GB SSD Windows 10 Pro German Black:

T1A Lenovo ThinkPad T450s Refurbished. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system software: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.