T1A logo

T1A HP EliteBook 8570p Refurbished Intel® Core™ i7 i7-3520M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home German Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21474
Info modified on:
30 Jan 2025, 19:34:11
End of life date:
01 Jan 2025
Short summary description T1A HP EliteBook 8570p Refurbished Intel® Core™ i7 i7-3520M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home German Silver:

T1A HP EliteBook 8570p Refurbished, Intel® Core™ i7, 2.9 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description T1A HP EliteBook 8570p Refurbished Intel® Core™ i7 i7-3520M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home German Silver:

T1A HP EliteBook 8570p Refurbished. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.