This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro SuperServer 7044A-32, Beige Intel® E7525 Rack (4U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 7044A-32, Beige
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-7044A-32 show
Show alternative article codes used in the online market place
Category
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 09:58:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro SuperServer 7044A-32, Beige Intel® E7525 Rack (4U) :
The short editorial description of Supermicro SuperServer 7044A-32, Beige Intel® E7525 Rack (4U)

SuperServer 7044A-32, Beige
More>>>
Short summary description Supermicro SuperServer 7044A-32, Beige Intel® E7525 Rack (4U):
This short summary of the Supermicro SuperServer 7044A-32, Beige Intel® E7525 Rack (4U) data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 7044A-32, Beige, Intel® E7525, 3.8 GHz, 16 GB, Gigabit Ethernet, Intel® 82546GB, Phoenix

Long summary description Supermicro SuperServer 7044A-32, Beige Intel® E7525 Rack (4U):
This is an auto-generated long summary of Supermicro SuperServer 7044A-32, Beige Intel® E7525 Rack (4U) based on the first three specs of the first five spec groups.

Supermicro SuperServer 7044A-32, Beige. Motherboard chipset: Intel® E7525, Supported processor frequency (max): 3.8 GHz. Maximum internal memory: 16 GB. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82546GB. BIOS type: Phoenix, BIOS memory size: 64 Mbit. Chassis type: Rack (4U), Product colour: Beige