location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Super Flower SF-750P14XE (HX) power supply unit 750 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Super Flower Check ‘Super Flower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF-750P14XE (HX)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-750P14XE (HX) show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Super Flower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Super Flower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 14:55:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Super Flower SF-750P14XE (HX) power supply unit 750 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 W 100 - 240 V
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX
  • - 14 cm
  • - Black
Long product name Super Flower SF-750P14XE (HX) power supply unit 750 W 20+4 pin ATX ATX Black :
The long product name of Super Flower SF-750P14XE (HX) power supply unit 750 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Golden Green HX 750W "80 Plus Gold" Power Supply
More>>>
Short summary description Super Flower SF-750P14XE (HX) power supply unit 750 W 20+4 pin ATX ATX Black:
This short summary of the Super Flower SF-750P14XE (HX) power supply unit 750 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Super Flower SF-750P14XE (HX), 750 W, 100 - 240 V, Over current, Over power, Over voltage, Short circuit, Under voltage, 20+4 pin ATX, Semi-Modular, PC

Long summary description Super Flower SF-750P14XE (HX) power supply unit 750 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Super Flower SF-750P14XE (HX) power supply unit 750 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Super Flower SF-750P14XE (HX). Total power: 750 W, AC input voltage: 100 - 240 V, Power protection features: Over current, Over power, Over voltage, Short circuit, Under voltage. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Black, Fan diameter: 14 cm. Width: 145 mm, Depth: 150 mm, Height: 186 mm