location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supcase Unicorn Beetle Pro mobile phone case 14.7 cm (5.8") Cover Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supcase Check ‘Supcase’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Unicorn Beetle Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S-GS8AUBPROBEGY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0752454319817 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supcase: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:53:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supcase Unicorn Beetle Pro mobile phone case 14.7 cm (5.8") Cover Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Winner of CNET's annual drop test with highest total feet
  • - Textured grip eliminates slippery phone syndrome
  • - Bolstered shock absorbtion
  • - Precise design covers ports and inputs without limiting functionality
  • - Compatible with Galaxy S8 Active
Warranty: 1 year
Long product name Supcase Unicorn Beetle Pro mobile phone case 14.7 cm (5.8") Cover Blue :
The long product name of Supcase Unicorn Beetle Pro mobile phone case 14.7 cm (5.8") Cover Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Unicorn Beetle Pro Case, f/ Galaxy S8 Active, Blue
More>>>
Short summary description Supcase Unicorn Beetle Pro mobile phone case 14.7 cm (5.8") Cover Blue:
This short summary of the Supcase Unicorn Beetle Pro mobile phone case 14.7 cm (5.8") Cover Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Supcase Unicorn Beetle Pro, Cover, Samsung, Galaxy S8 Active, 14.7 cm (5.8"), Blue

Long summary description Supcase Unicorn Beetle Pro mobile phone case 14.7 cm (5.8") Cover Blue:
This is an auto-generated long summary of Supcase Unicorn Beetle Pro mobile phone case 14.7 cm (5.8") Cover Blue based on the first three specs of the first five spec groups.

Supcase Unicorn Beetle Pro. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S8 Active, Maximum screen size: 14.7 cm (5.8"), Surface coloration: Monochromatic, Product colour: Blue