location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

StorCase DE100 3.5" 68-Pin SCSI Ultra320 Carrier White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StorCase Check ‘StorCase’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DE100 3.5" 68-Pin SCSI Ultra320 Carrier
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S20A158
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StorCase’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StorCase: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: seven-year limited warranty
Long product name StorCase DE100 3.5" 68-Pin SCSI Ultra320 Carrier White :
The long product name of StorCase DE100 3.5" 68-Pin SCSI Ultra320 Carrier White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Data Express® DE100 3.5" 68-Pin SCSI Ultra320 Carrier
More>>>
Short summary description StorCase DE100 3.5" 68-Pin SCSI Ultra320 Carrier White:
This short summary of the StorCase DE100 3.5" 68-Pin SCSI Ultra320 Carrier White data-sheet is auto-generated and uses the product title and the first six key specs.

StorCase DE100 3.5" 68-Pin SCSI Ultra320 Carrier, White, 907 g

Long summary description StorCase DE100 3.5" 68-Pin SCSI Ultra320 Carrier White:
This is an auto-generated long summary of StorCase DE100 3.5" 68-Pin SCSI Ultra320 Carrier White based on the first three specs of the first five spec groups.

StorCase DE100 3.5" 68-Pin SCSI Ultra320 Carrier. Product colour: White. Weight: 907 g