location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sthor 79909 water pump 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sthor Check ‘Sthor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
79909
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79909
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083799099
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘Sthor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sthor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:17:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sthor 79909 water pump 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Submersible pump designed for pumping, aeration and circulation of water clean and polluted water from rainótanks and wells. It can be used in households and farms, allotments, construction sites for pumping water out of poolsóin, basements, excavations in.
  • - Characteristics:
  • - height with curb: 30cm
  • - external. diameter of only 135 mm permits use in narrow wells and popular Mauser-type water tanks
  • - automatic switch .nbsp;float responds to changing water levels
  • - housing made of plastic impact-resistant
Long product name Sthor 79909 water pump 400 W :
The long product name of Sthor 79909 water pump 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Submersible Pump 400W 16mm
More>>>
Short summary description Sthor 79909 water pump 400 W:
This short summary of the Sthor 79909 water pump 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sthor 79909, 400 W, IP68

Long summary description Sthor 79909 water pump 400 W:
This is an auto-generated long summary of Sthor 79909 water pump 400 W based on the first three specs of the first five spec groups.

Sthor 79909. Power: 400 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 2.7 kg. International Protection (IP) code: IP68. Cable length: 10 m. Quantity per pack: 1 pc(s)