location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sthor 74483 welding mask/helmet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sthor Check ‘Sthor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
74483
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74483
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083044823
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sthor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:18:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sthor 74483 welding mask/helmet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Welding visorequipped with self-darkening filter, protecting against mechanical and light factors. It provides effective eye protection at DIN15 level against UV/IR rays produced during welding and grinding.
  • - Characteristics:
  • - made of flame-resistant polypropylene
  • - equipped with a 3-point adjustable tether that allows the shield to fit perfectly to the shape and size of the head
  • - covered inside with soft material for comfortable wearing
  • - filter equipped with 2 sensors works automatically when it is illuminated by an electric arc (When the sensors detect light coming from welding, the filter will change the degree of darkening)
  • - Parameters:
  • - dark state: DIN 11
  • - bright state: DIN 3
  • - brightening time: 0.4 s
  • - response time: 1/25000 s
  • - possible to use in temperature range from -5°C to +55°C
  • - filter glass made of polycarbonate
  • - field of view: 90 x 35 mm
  • - optical class: 1/1/1/2
  • - powered by solar cell and CR2032 battery (not included)
  • - compliant with EN175, EN379 and 2016/425
Long product name Sthor 74483 welding mask/helmet :
The long product name of Sthor 74483 welding mask/helmet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Auto- Darkening Welding Helmet
More>>>
Short summary description Sthor 74483 welding mask/helmet:
This short summary of the Sthor 74483 welding mask/helmet data-sheet is auto-generated and uses the product title and the first six key specs.

Sthor 74483, 1 pc(s), -5 - 55 °C

Long summary description Sthor 74483 welding mask/helmet:
This is an auto-generated long summary of Sthor 74483 welding mask/helmet based on the first three specs of the first five spec groups.

Sthor 74483. Quantity per pack: 1 pc(s)