location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2VGAMM10B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852418 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - mini DisplayPort Straight Male
  • - VGA (D-Sub) Straight Male
  • - 1920 x 1200 pixels
  • - Black
  • - 1 pc(s)
Warranty: 3 Years
Long product name StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black :
The long product name of StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 10 ft Mini DisplayPort to VGA Adapter Cable - mDP to VGA Video Converter - Mini DP to VGA Cable for Mac/PC 1920x1200 - Black
More>>>
StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black:
The official description of StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a Mini DisplayPort-equipped PC or Mac to a VGA monitor/projector, with a 10ft long black cable

The MDP2VGAMM10B 10ft active Mini DisplayPort to VGA converter cable lets you connect your Mini DisplayPort-equipped device (Mac, Ultrabook or any mDP enabled Microsoft Surface Pro) directly to a VGA monitor or projector with no additional adapters or cables required -- a cost-effective solution for enabling your Mini DisplayPort computer to work with a VGA monitor or projector.

The adapter cable is compatible with Intel Thunderbolt, when connected directly to a supporting DisplayPort over Thunderbolt I/O port. Plus, because the converter cable supports video resolutions up to 1920x1200 you can convert a DisplayPort video source to VGA without sacrificing video quality.

The MDP2VGAMM10B is backed by a 3-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Connect a Mini DisplayPort source directly to a VGA display or projector, with no additonal adapters or cables
- Save upgrade costs by connecting your Mini DisplayPort computer to a VGA monitor or Projector
- Flexible monitor placement, with 10ft of cable length

Short summary description StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black:
This short summary of the StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black, 3 m, mini DisplayPort, VGA (D-Sub), Male, Male, Straight

Long summary description StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black:
This is an auto-generated long summary of StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black based on the first three specs of the first five spec groups.

StarTech.com 10 ft Mini DisplayPort to VGA Adapter Converter Cable – mDP to VGA 1920x1200 - Black. Cable length: 3 m, Connector 1: mini DisplayPort, Connector 2: VGA (D-Sub). Sustainability certificates: RoHS. Weight: 144 g, Width: 40 mm, Depth: 915 mm. Quantity per pack: 1 pc(s), Package width: 160 mm, Package depth: 240 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
3 m
Connector 1 *
mini DisplayPort
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product colour
Black
Chipset
Analogix - 9832
Plug and Play
Yes
Converter type
Active
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-10 - 70 °C
Operational conditions
Operating relative humidity (H-H)
40 - 85%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
144 g
Width
40 mm
Depth
915 mm
Height
15 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
160 mm
Package depth
240 mm
Package height
20 mm
Package weight
150 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)