location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Star Trading System LED lightchain extra 50 bulb(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Star Trading Check ‘Star Trading’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
System LED lightchain extra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
465-06 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7391482465061
Category:
Lighting used for decorative purposes.
Decoration Lighting Check ‘Star Trading’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Star Trading: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 10:46:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Star Trading System LED lightchain extra 50 bulb(s) :
The long product name of Star Trading System LED lightchain extra 50 bulb(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System LED lightchain extra 50 light 5m warm white
More>>>
Short summary description Star Trading System LED lightchain extra 50 bulb(s):
This short summary of the Star Trading System LED lightchain extra 50 bulb(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Star Trading System LED lightchain extra, Black, Transparent, IP44, 50 bulb(s), LED, Warm white, 230 V

Long summary description Star Trading System LED lightchain extra 50 bulb(s):
This is an auto-generated long summary of Star Trading System LED lightchain extra 50 bulb(s) based on the first three specs of the first five spec groups.

Star Trading System LED lightchain extra. Product colour: Black, Transparent, International Protection (IP) code: IP44. Number of bulbs: 50 bulb(s), Bulb type: LED, Light colour: Warm white. Input voltage: 230 V. Height: 100 mm, Length: 5000 mm