location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO EASYbirdy fountain pen Cartridge filling system Blue, Navy 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYbirdy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B-53288-5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381532884
Category:
Pens with a metal nib and a removal ink cartridge.
Fountain Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points STABILO EASYbirdy fountain pen Cartridge filling system Blue, Navy 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The first STABILO fountain pen ergonomically designed especially for left- or right-handers
  • - Provides the best individual hand posture as the nib can be fitted at 3 different angles
  • - No more blue fingers: enclosed nib protects against ink stains
  • - Nib available in 3 sizes: A (beginner), M (standard) and EF (extra-fine - not available in Europe)
  • - Perfect grip because grip zone is made from non-slip material
  • - Prevents muscle fatigue thanks to a relaxed hold
  • - Neat and tidy handwriting thanks to easy handling – doesn’t blot, doesn’t scratch
  • - Comes with 1 royal-blue, erasable-ink cartridge
  • - Refillable with 1 large capacity cartridge or 2 small, standard cartridges
  • - Easy monitoring of ink levels through 2 viewing windows
  • - Space for inscribing name
Long product name STABILO EASYbirdy fountain pen Cartridge filling system Blue, Navy 1 pc(s) :
The long product name of STABILO EASYbirdy fountain pen Cartridge filling system Blue, Navy 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

School fountain pen, with nib M, for right-handers, blue
More>>>
STABILO EASYbirdy fountain pen Cartridge filling system Blue, Navy 1 pc(s):
The official description of STABILO EASYbirdy fountain pen Cartridge filling system Blue, Navy 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improving a child’s writing has never been easier. The STABILO EASYbirdy fountain pen is ergonomically designed for children. Unique: its nib can be fitted at three different angles to provide the best individual hand posture.

Learning with fun!

STABILO is firmly convinced that the key to improving handwriting begins with the writing tool used. Thanks to its non-slip and ergonomic grip zones made for either hand, EASYbirdy fountain pen is suited to children over the age of seven.

The unique design allows the nib of the fountain pen to be fitted at three different angles. This feature allows the child to find an ergonomic writing posture that is perfectly suited to their individual hand.

Moreover, the replaceable nib sizes of the STABILO EASYbirdy make the fountain pen ideal for individual needs. The fountain pen is available 3 sizes - A (beginner), M (standard) and EF (extra-fine – not available in Europe).

The school fountain pen is refillable using one large capacity cartridge or two small, standard cartridges. Additionally, it features two large viewing windows for easy monitoring of ink levels and it has a space for inscribing name.

The STABILO EASYbirdy nib adjustment tool

Learn here how you can adjust the nib to suit your child’s hand posture.

You already bought a STABILO EASYbirdy fountain pen but you don’t have the matching red EASYbirdy adjustment tool to adapt the nib to suit your child’s hand posture?

Please get here in touch with our customer service and we will send you the adjustment tool free of charge.

Short summary description STABILO EASYbirdy fountain pen Cartridge filling system Blue, Navy 1 pc(s):
This short summary of the STABILO EASYbirdy fountain pen Cartridge filling system Blue, Navy 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO EASYbirdy, Blue, Navy, Cartridge filling system, Blue, Medium, Right-handed, Germany

Long summary description STABILO EASYbirdy fountain pen Cartridge filling system Blue, Navy 1 pc(s):
This is an auto-generated long summary of STABILO EASYbirdy fountain pen Cartridge filling system Blue, Navy 1 pc(s) based on the first three specs of the first five spec groups.

STABILO EASYbirdy. Product colour: Blue, Navy, Ink filling system: Cartridge filling system, Writing colours: Blue. Package width: 12 mm, Package depth: 70 mm, Package height: 195 mm. Quantity per pack: 1 pc(s), Included cartridge writing colours: Blue

Features
Ink filling system *
Cartridge filling system
Product colour *
Blue, Navy
Line size
Medium
Writing colours *
Blue
Clip *
Yes
Ergonomic grip
Yes
Soft grip
Yes
Hand orientation
Right-handed
Erasable ink
Yes
Country of origin
Germany
Weight & dimensions
Package width
12 mm
Package depth
70 mm
Package height
195 mm
Package weight
33 g
Packaging content
Quantity per pack *
1 pc(s)
Cartridge included
Yes
Number of cartridges
1
Included cartridge writing colours
Blue
Logistics data
Customs product code (TARIC)
96083000