location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO GREEN BOSS marker 4 pc(s) Chisel tip Green, Mint, Pink, Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GREEN BOSS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6070/4-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381564229
Category:
Ink pens used to make temporary or permanent markings (words, symbols, drawings) e.g non-permanent markers used on white boards.
Markers Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name STABILO GREEN BOSS marker 4 pc(s) Chisel tip Green, Mint, Pink, Violet :
The long product name of STABILO GREEN BOSS marker 4 pc(s) Chisel tip Green, Mint, Pink, Violet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GREEN BOSS Pastel Wallet of 4
More>>>
STABILO GREEN BOSS marker 4 pc(s) Chisel tip Green, Mint, Pink, Violet:
The official description of STABILO GREEN BOSS marker 4 pc(s) Chisel tip Green, Mint, Pink, Violet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Environmentally friendly highlighter

Available in 4 subtle pastel colors the environmentally friendly STABILO GREEN BOSS Pastel highlighters allow you to highlight, underline and add emphasis to your work. Made from 83% recycled plastic with a stylish design. Create long-lasting beautiful notes in school, at university or in the office.

Sustainable highlighting in subtle colors!

The STABILO GREEN BOSS Pastel highlighter combines highquality with sustainability and is the perfect choice for environmentally conscious consumers. Made from 83% recycled plastic to help conserve natural resources.

The STABILO GREEN BOSS Pastel is available in 4 subtle pastel colors to bring a breath of fresh air to your notes: Whether you choose a hint of mint, pink blush, touch of turquoise or lilac haze – highlighting that can make you feel good!

Thanks to the unique STABILO Anti-Dry-Out Technology, the STABILO GREEN BOSS Pastel can be used for long periods of concentrated work and can be left for up to 4 hours without the cap on. Thanks to the chisel tip, you can use the highlighter to draw lines of varying thickness; thin (2 mm) and thick (5 mm) - perfect for work where you need to emphasise both large blocks of text and small font sizes.

By the way: Did you know that STABILO has a project for recycling plastics? This project utilises the recycled plastic “Procyclen” made from screw caps on beverage bottles. STABILO uses this recycled plastic to produce 83 percent of the shell of the STABILO GREEN BOSS Pastel. By using this plastic we reduce up to 50 percent of our greenhouse gas emissions.

Short summary description STABILO GREEN BOSS marker 4 pc(s) Chisel tip Green, Mint, Pink, Violet:
This short summary of the STABILO GREEN BOSS marker 4 pc(s) Chisel tip Green, Mint, Pink, Violet data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO GREEN BOSS, 4 pc(s), Green, Mint, Pink, Violet, Chisel tip, Green, Mint colour, Pink, Violet, Plastic, 2 mm

Long summary description STABILO GREEN BOSS marker 4 pc(s) Chisel tip Green, Mint, Pink, Violet:
This is an auto-generated long summary of STABILO GREEN BOSS marker 4 pc(s) Chisel tip Green, Mint, Pink, Violet based on the first three specs of the first five spec groups.

STABILO GREEN BOSS. Quantity per pack: 4 pc(s), Writing colours: Green, Mint, Pink, Violet, Tip type: Chisel tip. Package width: 17 mm, Package depth: 110 mm, Package height: 137 mm

Features
Quantity per pack *
4 pc(s)
Tip type
Chisel tip
Writing colours *
Green, Mint, Pink, Violet
Product colour
Green, Mint colour, Pink, Violet
Housing material
Plastic
Stroke width (min)
2 mm
Stroke width (max)
5 mm
Ink type
Water-based ink
Cap off ink
Yes
Features
Clip
No
Country of origin
Germany
Logistics data
Customs product code (TARIC)
96082000
Packaging data
Package width
17 mm
Package depth
110 mm
Package height
137 mm
Package weight
94 g
Package type
Box
Country Distributor
United Kingdom 1 distributor(s)