location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
The Movie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6063599
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ROTATING VEHICLE LAUNCHER: This PAW Patrol toy has a rotating launcher for multiple movie-inspired rescues. Launch Marshall towards the obedience school or rotate and launch him towards City Hall!
  • - LEARNING AND EDUCATION TOYS: PAW plush toys and toy cars are toys for boys and girls that enjoy building toys! Great Easter basket stuffers when making Easter baskets for kids 3 and up!
Long product name PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle :
The long product name of PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PAW Patrol, True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle, 1:55 Scale, Kids Toys for Ages 3 and up
More>>>
PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle:
The official description of PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rescue Adventure City from Mayor Humdinger with the PAW Patrol True Metal Total City Rescue Set! This action-packed track set features three rescue scenes from PAW Patrol: The Movie, a rotating vehicle launcher and an exclusive 1:55 scale Marshall die-cast vehicle you won’t find anywhere else! Load your exclusive vehicle into the launcher, then slam to send Marshall into action – Marshall races ahead, bursting through the abandoned obedience school’s wall! Next, rotate the launcher to make Marshall race around the other side of the race track, putting out the fireworks at City Hall! Finally, capture Mayor Humdinger! Launch Marshall from the Ultimate City Tower, crashing into Humdinger Heights. It splits open, revealing the mayor in his underwear – it’s so much fun! Reset your PAW Patrol set and play out your movie rescues again and again! The Total City Rescue Set works with all 1:55 scale PAW Patrol True Metal vehicles and is the perfect way to relive the excitement of PAW Patrol: The Movie at home. For even more high-speed missions and rescues, look for the 1:55 scale PAW Patrol: The Movie True Metal toy vehicles (each sold separately). PAW Patrol True Metal toys for boys and girls are the perfect gifts for kids and PAW Patrol fans. Recreate your favorite scenes from PAW Patrol: The Movie with the Total City Rescue Set!

Includes: 1 Total City Rescue Track Set, 1 Exclusive True Metal Vehicle, 1 Sticker Sheet, 1 Instruction Guide

Short summary description PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle:
This short summary of the PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle, Vehicle & track set, 3 yr(s), Plastic, Multicolour

Long summary description PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle:
This is an auto-generated long summary of PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle based on the first three specs of the first five spec groups.

PAW Patrol True Metal Total City Rescue Movie Track Set with Exclusive Marshall Vehicle. Product type: Vehicle & track set, Recommended age (min): 3 yr(s), Recommended age (max): 9 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product type *
Vehicle & track set
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
3 yr(s)
Recommended age (max)
9 yr(s)
Suggested gender *
Boy/Girl
Brand compatibility
Paw Patrol
Power
Batteries required
No
Packaging data
Package width
457.2 mm
Package depth
114.3 mm
Packaging data
Package height
381 mm
Package weight
1.74 kg
Packaging content
Number of vehicles included
1
Logistics data
Master (outer) case width
466.9 mm
Master (outer) case length
127 mm
Master (outer) case height
393.7 mm
Master (outer) case gross weight
2.11 kg
Master (outer) case volume
824000 cm³
Master (outer) case net weight
1.74 kg