location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
The Movie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rubble’s Deluxe Bulldozer with 3 Action Figures
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6063424
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988412671 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TRANSFORMING BULLDOZER: The Deluxe Bulldozer is perfect for rescue play! The cement mixer moves up and down, the wrecking ball extends to break through the wall and turns into a handy claw for clean-up!
  • - PLAY AND LEARN: PAW Patrol plush toys and toy cars are toys for boys and girls that enjoy building toys! Great toddler toys and gifts for kids 3 and up, as an alternative to dolls and dinosaur toys!
Long product name PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures :
The long product name of PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PAW Patrol, Rubble’s Deluxe Bulldozer with 3 Action Figures, Kids Toys for Ages 3 and up
More>>>
PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures:
The official description of PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Team up with Rubble to rescue Liberty and Chase from the obedience school with the PAW Patrol: The Movie Rubble’s Deluxe Bulldozer! This PAW Patrol toy set has everything you need to relive the scene from the big screen, including two play pieces, three PAW Patrol figures and Rubble’s transforming bulldozer toy truck. Place Chase inside the doghouse play piece and Liberty on the outside, set up the brick wall, and get ready for rescue action! Discover all of the Deluxe Bulldozer’s exciting features, including a cement mixer that moves up and down and a wrecking ball that extends and transforms into a claw! Smash through the obedience school’s wall to Liberty and Chase’s rescue, then use the wrecking ball claw to clean up the scene! For more ways to play, Rubble’s Deluxe Bulldozer even has a front loader scoop that moves up and down. Play out your own rescues again and again with Rubble’s Deluxe Bulldozer! PAW Patrol: The Movie toys for boys and girls are the ultimate gifts for kids and PAW Patrol fans aged 3 and up. Bring home Rubble’s Deluxe Bulldozer and save the day!

Includes: 1 Deluxe Bulldozer, 3 Figures, 1 Doghouse Play Piece, 1 Wall Play Piece, 1 Instruction Guide

Short summary description PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures:
This short summary of the PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures, Bulldozer, 3 yr(s), Plastic, Multicolour

Long summary description PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures:
This is an auto-generated long summary of PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures based on the first three specs of the first five spec groups.

PAW Patrol Rubble’s Deluxe Bulldozer with 3 Action Figures. Product type: Bulldozer, Recommended age (min): 3 yr(s), Recommended age (max): 9 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product type *
Bulldozer
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
3 yr(s)
Recommended age (max)
9 yr(s)
Suggested gender *
Boy/Girl
Minimum number of players
1
Number of figures supported
3 pc(s)
Country of origin
Vietnam
Power
Batteries required
No
Learning & training skills
Learning & training skills
Fine motor skills training
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
412.8 mm
Package depth
158.8 mm
Package height
304.8 mm
Packaging data
Package weight
1.16 kg
Packaging content
Toy figure(s) included
Yes
Number of toy figures
3 pc(s)
Packaging content
1 Deluxe Bulldozer, 3 Figures, 1 Doghouse Play Piece, 1 Wall Play Piece, 1 Instruction Guide
Logistics data
Master (outer) case width
419.1 mm
Master (outer) case length
323.9 mm
Master (outer) case height
323.9 mm
Master (outer) case gross weight
2.8 kg
Master (outer) case volume
1552000 cm³
Master (outer) case net weight
2.31 kg
Products per intermodal container (20ft)
1364 pc(s)
Products per intermodal container (40ft)
2728 pc(s)