location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bakugan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6063383
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988411919 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 04:28:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ULTIMATE BAKUGAN TRIO: The Ultimate Faction Team Up Pack includes Talan, Harperion, and Demorc from the Ventus faction! Using the forces of earth and wind, this Bakugan trio is powerful together in battle!
  • - GREAT GIFT IDEA: Bakugan Geogan are a great holiday, Christmas, birthday gift idea for Bakugan fans and kids aged 6 and up. Unleash the power of Bakugan Geogan!
Long product name Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures :
The long product name of Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bakugan, Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures, Toys for Kids Boys Ages 6 and Up
More>>>
Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures:
The official description of Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your brawling to the next level with the Bakugan Ultimate Faction Team Up Pack! Expand your Bakugan collection with Talan, Haperion and Demorc Bakugan, along with 4 BakuCores, collectible character, ability and Gate Cards! With everything you need included in this epic set, you can brawl straight out of the box. Face off against friends with the character and ability cards, optimized for your figures.

Unleash the power of your Ventus faction by dropping the Bakugan over the metal BakuCores for pop open Baku-Action! Featuring new shapes, epic details, and unique transformations, Geogan add a powerful new element to your game play. Use one of the pack’s Geogan for extra battling power and launch a surprise attack to defeat your opponent! Drop your Geogan onto the included Gate-Cards or BakuCores to make it pop open and transform into the fierce creature you’ve seen in the show (on NETFLIX)! Plus, you can use the Gate-Cards for even more ways to play and earn bonuses. Armed with powerful Geogan, your battles will never be the same. Look for all of the Geogan Brawler Packs (each sold separately) and add your favorite Geogan and Bakugan to your collection. Bring home the Bakugan Ultimate Faction Team Up Pack and get ready to BAKUGAN BRAWL!

Includes: 1 Bakugan, 1 Bakugan Ultra, 1 Geogan, 4 BakuCores, 2 Character Cards, 2 Ability Cards, 2 Gate Cards, 1 Instruction Sheet

Short summary description Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures:
This short summary of the Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures data-sheet is auto-generated and uses the product title and the first six key specs.

Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures, Throwing spinning top, 6 yr(s)

Long summary description Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures:
This is an auto-generated long summary of Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures based on the first three specs of the first five spec groups.

Bakugan Ultimate Faction Team Up Pack, Geogan Rising Transforming Collectible Action Figures. Product type: Throwing spinning top, Recommended age (min): 6 yr(s), Recommended age (max): 15 yr(s)

Features
Product colour
Multicolour
Recommended age (min) *
6 yr(s)
Recommended age (max)
15 yr(s)
Suggested gender *
Boy
Product type *
Throwing spinning top
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Power
Batteries required *
No
Packaging data
Batteries included
No
Package width
304.8 mm
Package depth
63.5 mm
Packaging data
Package height
254 mm
Package weight
226.796 g
Logistics data
Master (outer) case width
316 mm
Master (outer) case length
204 mm
Master (outer) case height
316 mm
Master (outer) case gross weight
1.64 kg
Master (outer) case volume
719000 cm³
Master (outer) case net weight
1.35 kg
Products per intermodal container (20ft)
8836 pc(s)
Products per intermodal container (40ft)
17672 pc(s)