location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marshall’s Fire Engine Vehicle with Collectible Figure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6063138
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988259832 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FIRE TRUCK TOY CAR: Marshall is fired up in his Fire Engine! With authentic detailing, working wheels and a moveable ladder, this fire truck is ready to take on exciting rescue missions!
Long product name PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure :
The long product name of PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PAW Patrol, Marshall’s Fire Engine Vehicle with Collectible Figure, for Kids Aged 3 and Up
More>>>
PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure:
The official description of PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PAW Patrol are on a roll in their rescue vehicles! Join Marshall on action-packed missions with his Fire Engine! When trouble strikes, place Marshall (figure included) into the driver’s seat and roll to the rescue with real working wheels and a moveable ladder! With authentic detailing and realistic features, the PAW Patrol’s beloved fire dog and his truck bring all the excitement of PAW Patrol to life. As your child plays with Marshall and his Fire Engine, your child’s imagination will be lit up with rescue missions full of friendship, teamwork and bravery. Team up with the rest of the pups and their rescue vehicles (each sold separately) and help save the day in Adventure Bay! Race to the ruff ruff rescue with Marshall and his Fire Engine!

Includes: 1 Marshall Figure, 1 Fire Engine Vehicle

Short summary description PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure:
This short summary of the PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure, Fire truck, 3 yr(s), Plastic, Multicolour

Long summary description PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure:
This is an auto-generated long summary of PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure based on the first three specs of the first five spec groups.

PAW Patrol Marshall’s Fire Engine Vehicle with Collectible Figure. Product type: Fire truck, Recommended age (min): 3 yr(s), Recommended age (max): 9 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product type *
Fire truck
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
3 yr(s)
Recommended age (max)
9 yr(s)
Suggested gender *
Boy/Girl
Minimum number of players
1
Country of origin
China
Power
Batteries required
No
Learning & training skills
Learning & training skills
Fine motor skills training
Packaging data
Package width
209.6 mm
Package depth
95.2 mm
Package height
190.5 mm
Package weight
258.547 g
Packaging content
Toy figure(s) included
Yes
Number of toy figures
1 pc(s)
Logistics data
Master (outer) case width
215.9 mm
Master (outer) case length
209.6 mm
Master (outer) case height
215.9 mm
Master (outer) case volume
345000 cm³
Master (outer) case net weight
517 g