location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6062358
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988360583 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 04:04:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NEON-COLORED DOMINOES AND ACCESSORIES INCLUDED: This H5 Neon Domino Creations by Lily Hevesh set includes 100 colorful dominoes, accessories and easy-to-follow instructions.
  • - Spin Master offers a variety of board games & puzzles for kids & adults. Classic, card, family, trivia, party games & more. Puzzle lines feature characters for kids of all ages, adult jigsaw, 3-D & more.
Long product name Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up :
The long product name of Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up
More>>>
Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up:
The official description of Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design, build, topple! Have a blast and learn to make domino art with this set of 100 neon dominoes and accessories from Lily Hevesh, the #1 Domino artist in the world! Domino Creations includes easy-to-follow directions with full-color photographs that will have you building awesome chain reaction designs in no time. Keep on building! Dominoes measure 24mm x 7.5mm x 48mm.

Includes: 100 Dominoes, 2 Half-Bridges, 3 Fieldstarters, 1 Template, Instructions

Short summary description Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up:
This short summary of the Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up data-sheet is auto-generated and uses the product title and the first six key specs.

Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up, 5 yr(s), Multicolour

Long summary description Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up:
This is an auto-generated long summary of Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up based on the first three specs of the first five spec groups.

Games H5 Domino Creations 100-Piece Neon Set by Lily Hevesh, for Families and Kids Ages 5 and up. Recommended age (min): 5 yr(s), Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group
Adult & Child
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Minimum number of players
1
Maximum number of players
20
Power
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
306.3 mm
Package depth
69.8 mm
Package height
266.7 mm
Package weight
1.37 kg
Package type
Closed box
Logistics data
Master (outer) case width
313.9 mm
Master (outer) case length
286 mm
Master (outer) case height
284 mm
Master (outer) case net weight
5.5 kg
Master (outer) case volume
900000 cm³