location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cool Maker
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cool Maker, GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6062205
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988384183 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ALL-IN-ONE NAIL ART KIT: The Cool Maker GO GLAM U-nique Metallic Nail Salon offers kids the ability to create high-quality, non-toxic manicures and pedicures at home with ease and convenience!
  • - ARTS AND CRAFTS TOY GIFTS: Express your style with Cool Maker toys and DIY craft kits! Create with a friendship bracelet kit, nail kit, kids sewing machine, air dry clay and more!
Long product name Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive :
The long product name of Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cool Maker, GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive
More>>>
Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive:
The official description of Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scroll and stamp shimmering mani-pedis with the Cool Maker GO GLAM U-nique Metallic Nail Salon, only on Amazon! Design up to 360 nails of any size with five design pods (four exclusive metallics, plus one classic), four nail polish colors (including exclusive black!), a built-in dryer and storage. The machine also features a metallic finish and removable stamper, perfect for glam on-the-go! Creating salon-quality customized manicures is fun and easy to do with this girls nail kit. With 200 unique icons to choose from, mix and match classic designs, plus metallic letters, patterns, gems, and icons to personalize your nails for the ultimate customization! You can even stamp custom messages on your nails with the letters! Pop a design pod into the machine, then paint your nails with one of the non-toxic GO GLAM kids nail polish colors. Place your hand under the dryer, switch it on and wait five minutes for nails to dry. Use the viewfinder and dial on top of the machine to scroll through the pod’s different icons, and when you’re ready, place your finger in the machine and press to stamp! After you’ve designed your nails, paint on a layer of shiny top coat (included). And don’t forget to glam up your toes, too! Slide out the machine’s drawer, remove the stamper, separate your toes (separator included), and repeat the process! Store the design pods in the manicure kit’s base and place everything else in the storage space. Take the salon's portable stamper with you anywhere you go and GO GLAM with your squad! This exclusive all-in-one nail stamper kit is a great gift for girls and is the perfect activity for sleepovers, spa days, birthdays and more. Requires 4 AAA batteries (not included). For more ways to customize your style, look for the GO GLAM U-nique Refill Pack and create your own glitter tattoos with Shimmer Me Body Art girl toys (each sold separately)! Create shimmer mani-pedis with the Cool Maker GO GLAM U-nique Metallic Nail Salon, only on Amazon!

Includes: 1 GO GLAM U-nique Metallic Nail Salon with Dryer and Portable Stamper, 4 Exclusive Metallic Design Pods, 1 Classic Design Pod, 4 GO GLAM Nail Polishes, 1 GO GLAM Top Coat, 1 Toe Separator, 1 Instruction Sheet

Short summary description Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive:
This short summary of the Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive data-sheet is auto-generated and uses the product title and the first six key specs.

Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive, Children's manicure set, 8 yr(s), Multicolour

Long summary description Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive:
This is an auto-generated long summary of Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive based on the first three specs of the first five spec groups.

Cool Maker , GO GLAM U-nique Metallic Nail Salon with 200 Icons and Designs, 4 Polishes, Stamper & Dryer, Nail Kit for Girls, Amazon Exclusive. Product type: Children's manicure set, Recommended age (min): 8 yr(s), Product colour: Multicolour

Features
Product type *
Children's manicure set
Suggested gender *
Girl
Recommended age (min) *
8 yr(s)
Recommended age (max)
14 yr(s)
Product colour
Multicolour
Minimum number of players
1
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Battery type
AAA
Number of batteries supported
4
Packaging data
Package width
241.3 mm
Package depth
79.5 mm
Package height
228.6 mm
Package weight
630.493 g
Logistics data
Master (outer) case width
249.9 mm
Master (outer) case length
94 mm
Master (outer) case height
244.1 mm
Master (outer) case gross weight
767 g
Master (outer) case net weight
631 g
Master (outer) case volume
203000 cm³