location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
The Movie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6061918
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988398913 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:06:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CLIP-ON BACKPACK AND RESCUE TOOLS: Get Rocky mission-ready with his easy-to-use clip-on backpack and projectile launcher. Simply clip it onto your figure and in seconds, Rocky is ready for adventure!
  • - PLAY AND LEARN: PAW Patrol plush toys and toy cars are toys for boys and girls that enjoy building toys! Great toddler toys and gifts for kids 3 and up, as an alternative to dolls and dinosaur toys!
Long product name PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles :
The long product name of PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PAW Patrol, Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles, Kids Toys for Ages 3 and up
More>>>
PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles:
The official description of PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No city is too big, no pup is too small! Join PAW Patrol’s Rocky on exciting rescue missions and relive your favorite moments from PAW Patrol: The Movie! This Rocky PAW Patrol figure features realistic movie and fur details and includes a clip-on backpack with two projectiles! When trouble strikes, pop on the backpack to suit up Rocky from his classic uniform into his all-new movie uniform with rescue tools – it’s so easy! Once Rocky is ready for action, load a projectile and press the button on the backpack’s launcher to take down obstacles and help save the day! Use your imagination to create your own PAW Patrol rescues, just like you’ve seen on the big screen. For even more movie-inspired rescues, add the rest of the PAW Patrol: The Movie pups to your collection and play inside Ultimate City Tower (figures and PAW Patrol tower each sold separately). PAW Patrol figures are the perfect toys for boys and girls aged 3 and up. Team up with Rocky and bring the action of PAW Patrol: The Movie home!

Short summary description PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles:
This short summary of the PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles, 3 yr(s), Multicolour, Plastic, 1 pc(s)

Long summary description PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles:
This is an auto-generated long summary of PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles based on the first three specs of the first five spec groups.

PAW Patrol Movie Collectible Rocky Action Figure with Clip-on Backpack and 2 Projectiles. Recommended age (min): 3 yr(s), Product colour: Multicolour, Material: Plastic. Number of products included: 1 pc(s)

Features
Product type *
Toy figure
Product colour *
Multicolour
Material
Plastic
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
9 yr(s)
Learning & training skills
Fine motor skills training, Motor skills training
Country of origin
Vietnam
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Packaging data
Package width
187.5 mm
Package depth
54.1 mm
Package height
152.4 mm
Packaging data
Package weight
90.718 g
Packaging content
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
219.2 mm
Master (outer) case length
203.2 mm
Master (outer) case height
174.8 mm
Master (outer) case gross weight
518 g
Master (outer) case net weight
363 g
Master (outer) case volume
275000 cm³
Products per intermodal container (20ft)
15424 pc(s)
Products per intermodal container (40ft)
30848 pc(s)