location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GUND
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6061071
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988339381 show
Category: Stuffed Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2024 04:07:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLEEPY EYES OWL SLEEP SOOTHER FOR BABY: Our soft & cuddly owl plush features animated drooping sleepy eyes, seven soothing sounds, tranquil melodies and gentle LED lights in belly to relax baby.
  • - PREMIER PLUSH: The oldest maker of soft toys in America, GUND was one of the first companies to produce a teddy bear. For over 120 years, GUND has been creating unique teddy bears & stuffed animals recognized worldwide for their quality and innovation.
Long product name GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds :
The long product name of GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Baby GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds, 8”
More>>>
GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds:
The official description of GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Drift off to sleep with Sleepy Eyes Owl Soother animated plush! Perfectly at peace, our soft and cuddly owl features sleepy eyes, soothing sounds, tranquil melodies and gentle lights to relax baby. This super soft owl can barely keep its big, round eyes open as they droop and close while playing soothing sounds and music to get baby relaxed and ready for bed. Sleepy Eyes Owl helps soothe baby off into dreamland with two modes. For Sleepy Eyes Music Mode, press the embroidered music note on the right wing and the owl’s eyes will slowly close and encourage baby to fall asleep while lights gently glow in the belly and Rock-a-Bye Baby plays. For Nighttime Soother Mode, press the embroidered moon on the left wing to start the cycle of seven soothing sounds as the sleepy owl eyes slowly close, inviting baby to do the same. Sleepy Eyes offers 20 minutes of continuous play with adjustable volume control and lights only or sounds only options to customize your baby’s sleep routine. Baby’s new bedtime buddy is great for cuddling and showing baby when it’s time to close their eyes and rest up for another day of fun tomorrow! Includes 3AA batteries and surface-wash only with damp cloth and air dry. This ultra-soft plush is built to high quality standards with embroidered details to ensure safe play for ages 0+.

Short summary description GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds:
This short summary of the GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds data-sheet is auto-generated and uses the product title and the first six key specs.

GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds, Toy animals, Interactive, AA

Long summary description GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds:
This is an auto-generated long summary of GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds based on the first three specs of the first five spec groups.

GUND Sleepy Eyes™ Owl Bedtime Soother Plush Owl Stuffed Animal Lights & Sounds. Product type: Toy animals, Recommended age (max): 99 yr(s), Interactive. Battery type: AA

Features
Material *
Plush
Recommended age (max)
99 yr(s)
Interactive *
Yes
Product type *
Toy animals
Animal type(s)
Owl
Product colour *
White
Suggested gender
Boy/Girl
Recommended usage
Indoor
Sound effects
Yes
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Packaging data
Package width
241.3 mm
Package depth
165.1 mm
Packaging data
Package height
247.7 mm
Package weight
784.714 g
Safety warning
EU TSD warning
Not for children under 36 months
Logistics data
Master (outer) case width
490 mm
Master (outer) case length
494 mm
Master (outer) case height
268 mm
Master (outer) case net weight
4.72 kg
Master (outer) case gross weight
5.63 kg
Master (outer) case volume
2291000 cm³
Products per intermodal container (20ft)
2774 pc(s)
Products per intermodal container (40ft)
5549 pc(s)