location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
The Movie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6060622
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988333594 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:07:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TRANSFORMING TOY CAR: Push the side of Rubble’s Deluxe Vehicle and the cement mixer flips up into a projectile launcher! All of the PAW Patrol toy cars have their own unique transformation, just like in the movie!
  • - PLAY AND LEARN: PAW Patrol plush toys and toy cars are toys for boys and girls that enjoy building toys! Great toddler toys and gifts for kids 3 and up, as an alternative to dolls and dinosaur toys!
Long product name PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure :
The long product name of PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PAW Patrol, Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure, Kids Toys for Ages 3 and up
More>>>
PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure:
The official description of PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Team up with Rubble for bigger, bolder rescues with his PAW Patrol: The Movie transforming Deluxe Vehicle! Rubble’s sleek city construction truck features silver metallic paint, authentic movie details and graphics, and an exciting transformation straight from the movie! Suited up in his all-new movie uniform, Rubble (collectible action figure included) is ready to save the day in Adventure City. When trouble strikes, place Rubble behind the wheel and race to the rescue! Push the button on the side to activate the vehicle’s unique transformation. The cement mixer flips up into a wrecking ball launcher! Load one of the projectiles (two included) and press the button to launch! Reset, transform and launch again and again! Rubble’s toy truck is a great gift for kids ages 3 and up and is the perfect addition to any PAW Patrol vehicles and toy figures collection. The PAW Patrol: The Movie Deluxe Vehicles bring the action and excitement from the big screen to life! Collect them all (toy vehicles each sold separately) and use your imagination to play out your action-packed rescue missions. For even more movie action, use your Deluxe Vehicle with the all-new PAW Patrol tower, the Ultimate City Tower (sold separately)! Save the day with Rubble and his PAW Patrol: The Movie Deluxe Vehicle!

Includes: 1 Deluxe Vehicle, 1 Figure, 2 Projectiles

Short summary description PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure:
This short summary of the PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure, 3 yr(s), Plastic, Multicolour

Long summary description PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure:
This is an auto-generated long summary of PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure based on the first three specs of the first five spec groups.

PAW Patrol Rubble’s Deluxe Movie Transforming Toy Car with Collectible Action Figure. Recommended age (min): 3 yr(s), Recommended age (max): 9 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
3 yr(s)
Recommended age (max)
9 yr(s)
Suggested gender *
Boy/Girl
Minimum number of players
1
Power
Batteries required
No
Learning & training skills
Learning & training skills
Fine motor skills training
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
241.3 mm
Package depth
101.6 mm
Package height
206.5 mm
Packaging data
Package weight
331.122 g
Logistics data
Master (outer) case width
403.4 mm
Master (outer) case length
247.7 mm
Master (outer) case height
219.2 mm
Master (outer) case gross weight
1.74 kg
Master (outer) case volume
773000 cm³
Master (outer) case net weight
1.31 kg
Products per master (outer) case
1317 pc(s)
Products per intermodal container (20ft)
5482 pc(s)
Products per intermodal container (40ft)
10965 pc(s)