location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wizarding World
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6060483
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988331910 show
Category: Role Play Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 05:32:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MAGNETIC PUTTY FOR KIDS: This Wizarding World set is the perfect way for witches and wizards to experience the magic of Harry Potter! Experiment with a magnetic putty and a magnetic wand!
  • - HARRY POTTER GIFTS, TOYS FOR 6 YEAR OLD BOYS AND GIRLS: Discover the Wizarding World with Harry Potter dolls, wands, toy figures & playsets! Harry Potter toys for kids are the perfect gifts!
Long product name Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand :
The long product name of Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand, Kids Toys for Ages 6 and up
More>>>
Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand:
The official description of Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the magic of Harry Potter with the Wizarding World Magical Mixtures Sets! This fun set comes with a magnetic putty compound and a 7-inch magnetic Harry Potter wand. Young witches, wizards, and Muggles can use the wand to experiment with the Magical Mixture and discover awesome effects! Open the container and stretch and roll out the compound into a thin rope to get it ready for play. Point your wand towards the compound and magically pull, shape, and manipulate it! For more ways to play, the Magical Mixtures also double as cool sensory toys – stretch, squeeze, and squish the compound, then attract it with the wand again and again! For easy storage, fill the crystal ball container with your Magical Mixture and display it on the stand. The container is a replica of the Prophecy Orb! This enchanting set is the perfect Harry Potter gift for kids aged 6 and up. Collect the Glow in the Dark and Secret Message Magical Mixtures Sets for more ways to play (each sold separately)! Expand your Wizarding World collection with the Magical Mixtures Magnetic Putty Set!

Includes: 1 Magnetic Wand, 1 Display Stand, 75g of Magnetic Putty in Container, 1 Instruction Sheet

Short summary description Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand:
This short summary of the Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand data-sheet is auto-generated and uses the product title and the first six key specs.

Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand, Adventure, 6 yr(s)

Long summary description Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand:
This is an auto-generated long summary of Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand based on the first three specs of the first five spec groups.

Wizarding World Harry Potter, Magical Mixtures Activity Set with Magnetic Putty and Harry Potter Wand. Theme: Adventure, Recommended age (min): 6 yr(s), Recommended age (max): 99 yr(s), Product colour: Multicolour

Features
Theme *
Adventure
Recommended age (min) *
6 yr(s)
Recommended age (max)
99 yr(s)
Recommended age group
Child
Suggested gender *
Boy/Girl
Product colour
Multicolour
Minimum number of players
1
Learning & training skills
Imaginative playing
Yes
Battery
Batteries required *
No
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
165.1 mm
Packaging data
Package depth
73.2 mm
Package height
228.6 mm
Package weight
154.221 g
Logistics data
Products per intermodal container (20ft)
8830 pc(s)
Products per intermodal container (40ft)
17660 pc(s)
Master (outer) case width
224 mm
Master (outer) case length
182.1 mm
Master (outer) case height
249.9 mm
Master (outer) case gross weight
663 g
Master (outer) case net weight
463 g
Master (outer) case volume
360000 cm³