location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamWorks Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6060117
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988328866 show
Category: Toy Playsets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:05:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ULTIMATE DRAGONS PLAYSET: Featuring the iconic Roost headquarters from DreamWorks Dragons Rescue Riders – as seen on Netflix! A must-have home base for Rescue Riders and endless imaginative and pretend play!
  • - GIFT IDEA FOR DRAGONS FANS: The DreamWorks Dragons is the perfect holiday, Christmas, birthday gift idea for all Rescue Rider Dragons fans aged 4 and up. A popular kids toys, boys toys, and girls toys!
Long product name DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure :
The long product name of DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure, Toys for Kids Ages 4 and up
More>>>
DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure:
The official description of DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing the Dragons Rescue Riders Roost Adventure Playset, which includes the exclusive Winger Mini Dragon collectible figure! This ultimate playset features epic multi-level, 360-degree fun, and tons of way to play! Swing the front entrance open, practice your aim with the target practice, take Winger Dragon (included) up the elevator of the roost, play on the spinning flyer lookout, and speed through the zipline to get to your rescues! Dragon fans will find plenty of ways to play with this awesome roost adventure playset! Kids who love DreamWorks Rescue Riders Dragons, and creative play will love the Roost Adventure Playset, where mini Dragons friends Winger (included), Aggro, Burple, Cutter, and Summer hang out (each sold separately) in the Rescue Riders show! Dragons to the rescue!

Short summary description DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure:
This short summary of the DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure data-sheet is auto-generated and uses the product title and the first six key specs.

DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure, Action/Adventure, 4 yr(s), Multicolour

Long summary description DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure:
This is an auto-generated long summary of DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure based on the first three specs of the first five spec groups.

DreamWorks Dragons Dragons Rescue Riders, Roost Adventure Playset with Mini Winger Dragon Exclusive Collectible Action Figure. Type: Action/Adventure, Recommended age (min): 4 yr(s), Recommended age (max): 14 yr(s), Minimum number of players: 1, Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age (min) *
4 yr(s)
Recommended age (max)
14 yr(s)
Recommended usage
Indoor
Suggested gender
Boy
Minimum number of players
1
Type *
Action/Adventure
Learning & training skills
Learning & training skills
Fine motor skills training
Battery
Batteries required
No
Packaging data
Package width
511.3 mm
Package depth
139.7 mm
Package height
304.8 mm
Packaging data
Package weight
1.37 kg
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
527 mm
Master (outer) case length
292.1 mm
Master (outer) case height
323.9 mm
Master (outer) case gross weight
3.6 kg
Master (outer) case net weight
2.73 kg
Master (outer) case volume
1761000 cm³
Products per intermodal container (20ft)
1203 pc(s)
Products per intermodal container (40ft)
2406 pc(s)