location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bakugan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Armored Alliance Unbox & Brawl Pack with 6 Exclusive Bakugan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6059230
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988319284 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 04:28:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 EXCLUSIVE BAKUGAN TOYS: The Unbox & Brawl Pack comes with exclusive Ryerazu, Tretorous, Sairus and Barbetra Bakugan that you can't find anywhere else! They're the perfect additions to your collection.
Long product name Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive :
The long product name of Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bakugan, Armored Alliance Unbox & Brawl Pack with 6 Exclusive Bakugan, for Kids Aged 6 and up, Amazon Exclusive
More>>>
Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive:
The official description of Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Bakugan Unbox & Brawl Pack has all the supplies you need to brawl! Instantly add four epic Bakugan Armored Alliance, two fused Bakugan Ultra, 12 BakuCores, collectible character and ability cards and Gate-Cards to your collection. Roll your Bakugan over the included BakuCores to pop open Baku-Action or choose your fused Hydorous x Thryno or Pegatrix x Goreene Bakugan Ultra to unleash an epic leap open transformation! Faction Fusion Bakugan Ultra combine two factions to create all-new, even more powerful characters and feature colors from both factions for an awesome look. You can also weaponize your new characters with Baku-Gear (sold separately) for even more battling power! Plus, use the included Gate-Cards for even more ways to play and earn bonuses! This all-in-one battle pack is a must-have for Bakugan fans and collectors. Build your collection, trade with friends and battle! Bring home the ultimate unboxing with the Bakugan Unbox & Brawl Pack! Collect more with Bakugan Geogan Rising, Bakugan Battle Arena, Bakugan Dragonoid Infinity, and more!

Includes: 2 Bakugan Ultra, 4 Bakugan, 12 BakuCores, 6 Character Cards, 6 Ability Cards, 6 Gate-Cards, 2 Instruction Sheets

Short summary description Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive:
This short summary of the Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive data-sheet is auto-generated and uses the product title and the first six key specs.

Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive, Throwing spinning top, 6 yr(s)

Long summary description Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive:
This is an auto-generated long summary of Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive based on the first three specs of the first five spec groups.

Bakugan Armored Alliance Unbox & Brawl Pack with 6 Exclusive. Product type: Throwing spinning top, Recommended age (min): 6 yr(s), Recommended age (max): 15 yr(s)

Features
Product colour
Multicolour
Recommended age (min) *
6 yr(s)
Recommended age (max)
15 yr(s)
Suggested gender *
Boy
Product type *
Throwing spinning top
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Power
Batteries required *
No
Packaging data
Batteries included
No
Package width
203.2 mm
Package depth
63.5 mm
Packaging data
Package height
203.2 mm
Package weight
362.874 g
Logistics data
Master (outer) case width
405.9 mm
Master (outer) case length
212.1 mm
Master (outer) case height
220 mm
Master (outer) case gross weight
2.48 kg
Master (outer) case volume
669000 cm³
Master (outer) case net weight
2.18 kg
Products per intermodal container (20ft)
9505 pc(s)
Products per intermodal container (40ft)
19011 pc(s)