location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6053181
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988268643 show
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 04:30:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A CLASSIC 2-PLAYER GAME: Suitable for ages 8 and up, all you need is a partner to get this game of backgammon started. If you enjoy classic competitions such as chess and cribbage, and other classic games, you are sure to enjoy this time-tested game.
  • - SPIN MASTER GAMES AND PUZZLES: We carry an array of puzzles and interactive board games for kids and adults, including trivia games, card games, classic games like chess and checker sets, plus jigsaw, 3D puzzles and more.
Long product name Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice :
The long product name of Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice, for Kids and Adults Aged 8 and up
More>>>
Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice:
The official description of Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Backgammon is a game where skill overrides luck. With strategy, experience, and mathematical talents, you can become victorious in this challenging classic competition. Did you know that backgammon is estimated to be about 5,000 years old? Originating in ancient Mesopotamia, the first pair of dice were made of human bones! Suitable for ages 8+, all you need is a partner to get this game of backgammon started. If you like chess, cribbage, and other classic games, you are sure to enjoy this time-tested game. With all the backgammon pieces, cups, and dice, you are ready to play with this classic game. Whether you are an expert or just learning to play, this is the perfect backgammon set for you. The gorgeous wooden mahogany game board is designed with simplicity in mind. It is of the best quality, to last you game after game, as your skill level increases. The sturdy pieces and dice will become your best friend as your duel your partner in this challenging strategy game. Because the classics never go out of style.

Includes: Wooden Gameboard, 30 Backgammon Pieces, 2 Dice Cups, 5 Dice, Instructions

Short summary description Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice:
This short summary of the Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice data-sheet is auto-generated and uses the product title and the first six key specs.

Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice, Board game, Traditional, 6 yr(s)

Long summary description Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice:
This is an auto-generated long summary of Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice based on the first three specs of the first five spec groups.

Games Legacy Deluxe Wooden Backgammon Classic 2-Player Original Board Game Set with Cups and Dice. Product type: Board game, Genre: Traditional, Recommended age (min): 6 yr(s)

Features
Game modes
Multiplayer
Game edition
No
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Adult & Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
6 yr(s)
Number of puzzle pieces
30 pc(s)
Genre *
Traditional
Suitable for indoor use
Yes
Recommended skill level
Beginner
Country of origin
China
Power
Batteries required
No
Packaging data
Package width
381 mm
Package depth
228.6 mm
Package height
69.8 mm
Package weight
1.51 kg
Logistics data
Products per intermodal container (20ft)
17142 pc(s)
Products per intermodal container (40ft)
34285 pc(s)
Master (outer) case width
292.1 mm
Master (outer) case length
246.1 mm
Master (outer) case height
410 mm
Master (outer) case net weight
6.04 kg
Master (outer) case volume
1040000 cm³
Master (outer) case gross weight
6.49 kg