location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bunchems Theme Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bunchems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Theme Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028258 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988233658 show
Category:
Set of standardized pieces for the construction of a different models.
Building Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2022 09:09:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bunchems Theme Pack:
This short summary of the Bunchems Theme Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Bunchems Theme Pack, 4 yr(s), 213 pc(s)

Long summary description Bunchems Theme Pack:
This is an auto-generated long summary of Bunchems Theme Pack based on the first three specs of the first five spec groups.

Bunchems Theme Pack. Recommended age (min): 4 yr(s), Number of pieces: 213 pc(s)

Features
Recommended age (min) *
4 yr(s)
Number of pieces *
213 pc(s)
Product colour *
Multicolour
Weight & Dimensions
Package width
254 mm
Weight & Dimensions
Package depth
66 mm
Package height
279.4 mm
Packaging type
Box
Packaging Content
Manual
Yes
Brand Image Product code Product Stock Price from
Bunchems Creation Pack Bunchems Creation Pack
(show image)
6026097 Creation Pack