location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Speck Check ‘Speck’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
144230-5407
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840168514137 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Speck: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 10:56:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 13-foot drop protection for extreme durability
  • - Innovative clear impact technology cushions your phone and resists damage
  • - Soft-touch matte finish for a more enhanced look and feel
  • - Perfect-Clear coating resists scratches and discoloration while anti-yellowing materials keep your case frosty and flawless
  • - Microban® reduces bacteria growth by 99% to protect the case creating a cleaner surface
  • - Raised bezel screen protection
  • - Slim, pocket-friendly design allows for easy wireless charging
Long product name Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban :
The long product name of Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban
More>>>
Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban:
The official description of Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speck Presidio Perfect Clear MIST All new, soft-touch materials provide scratch resistance protection & stay clear longer Microban antimicrobial protection finish: Kills up to 99% of all germs on the case for a cleaner surface 13-foot (4 meter) certified Drop protection IMPACTIUM Clear Shock barrier: absorb and disperse shock during an impact UV protection: resist turning yellow from the sun Soft-touch matte finish provides a luxurious feel and a more enhanced look Raised edges, protects display from scratches All new slim design presents an seamless usability with a beautiful misty grey tint Case is QI wireless charging compatible (only for devices that support QI wireless charging ) Colour: transparent with a nice touch of misty grey Compatible with: Samsung Galaxy S22 Ultra

Short summary description Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban:
This short summary of the Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban data-sheet is auto-generated and uses the product title and the first six key specs.

Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban, Cover, Samsung, Galaxy S22 Ultra, 17.3 cm (6.8"), Grey, Transparent

Long summary description Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban:
This is an auto-generated long summary of Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban based on the first three specs of the first five spec groups.

Speck Presidio Perfect Mist Samsung Galaxy S22 Ultra - with Microban. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S22 Ultra, Maximum screen size: 17.3 cm (6.8"), Surface coloration: Monochromatic, Product colour: Grey, Transparent

Features
Maximum screen size *
17.3 cm (6.8")
Colour name
Obsidian
Compatibility *
Galaxy S22 Ultra
Case type *
Cover
Material *
Polycarbonate (PC)
Product colour *
Grey, Transparent
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Features
Protection features
Anti-bacterial, Drop proof, Impact resistant, Scratch resistant, UV resistant
Drop proof up to
4 m
Anti-yellowing protection
Yes
Wireless charging
Yes
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
85177900
Country Distributor
United Kingdom 1 distributor(s)