location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Soundcore Flare 2 Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Soundcore Check ‘Soundcore’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flare 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3165G11 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Soundcore: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Soundcore A3165G11 user manual (21.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Soundcore Flare 2 Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360° Immersive Sound: A portable Bluetooth speaker with Powerful 360°, bass-driven audio. Dual drivers and passive radiators combine with BassUp™ technology to generate a portable party with 20W of intense sound
  • - Beat-Driven Light Show: A totally reimagined rainbow light show that pulses, phases, and shines to the beat of your music. Double light-rings simultaneously shine down onto the dancefloor and up into the atmosphere for pumping floor-to-ceiling illumination
  • - Pool Party Proof: No matter where the music needs to be, Flare 2 portable Bluetooth speaker is suited up and ready. Super-safe IPX7 waterproof protection effortlessly withstands spills, rain, and even complete submersion in water
  • - PartyCast Technology: Link 100+ Flare 2 portable Bluetooth speakers to party into the next dimension—sound and light synchronize across every speaker for a seamlessly electrifying experience
  • - Customize The Atmosphere: Enhance your audio with complete EQ control then tailor the light show to your mood with 6 mesmerizing lighting modes
Long product name Soundcore Flare 2 Black 20 W :
The long product name of Soundcore Flare 2 Black 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x 10 W, 2600 mAh, Bluetooth 5.0, Black
More>>>
Short summary description Soundcore Flare 2 Black 20 W:
This short summary of the Soundcore Flare 2 Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Soundcore Flare 2, 20 W, 50 - 20000 Hz, Wired & Wireless, 20 m, USB Type-C, Black

Long summary description Soundcore Flare 2 Black 20 W:
This is an auto-generated long summary of Soundcore Flare 2 Black 20 W based on the first three specs of the first five spec groups.

Soundcore Flare 2. RMS rated power: 20 W, Frequency range: 50 - 20000 Hz. Connectivity technology: Wired & Wireless, Bluetooth range: 20 m, USB connector type: USB Type-C. Product colour: Black, Product design: Cylinder, International Protection (IP) code: IPX7. Recommended usage: Tablet / Smartphone. Battery type: Built-in battery, Battery capacity: 5200 mAh, Battery voltage: 7.4 V

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)