location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony ZS-S10CP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZS-S10CP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZS-S10CP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524838534 show
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 06:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony ZS-S10CP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable CD player
  • - MP3 playback CD-R playback CD-RW playback
  • - Built-in speaker(s) 2 W
  • - Digital tuner AM, FM
  • - Headphone connectivity
  • - Black
Long product name Sony ZS-S10CP :
The long product name of Sony ZS-S10CP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP3 CD playback, FM / AM tuner, AC and battery power, 1W + 1W stereo RMS, Audio in.
More>>>
Short summary description Sony ZS-S10CP:
This short summary of the Sony ZS-S10CP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ZS-S10CP, 2.4 kg, Black, Portable CD player

Long summary description Sony ZS-S10CP:
This is an auto-generated long summary of Sony ZS-S10CP based on the first three specs of the first five spec groups.

Sony ZS-S10CP. Audio formats supported: MP3, WMA. RMS rated power: 2 W, Driver unit: 8 cm. Supported radio bands: AM, FM. Device type: Portable CD player, Product colour: Black, Number of decks: 1 deck(s). Volume control: Digital

Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)