location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AV Cable camera cable 3 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VMC30FR
Category
Cables to connect cameras to a device such as a computer or a printer.
Camera Cables
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony AV Cable camera cable 3 m Black :
The short editorial description of Sony AV Cable camera cable 3 m Black

AV Cable
More>>>
Sony AV Cable camera cable 3 m Black:
The official marketing text of Sony AV Cable camera cable 3 m Black as supplied by the manufacturer

Features:
- AV connector cable to connect your Handycam to a video or TV.
- Designed for large-screen TVs.
- Gold-plated terminals for improved signal transmission.
- Approx. Size: 3m length.

Short summary description Sony AV Cable camera cable 3 m Black:
This short summary of the Sony AV Cable camera cable 3 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AV Cable, 3 m, Black, RCA

Long summary description Sony AV Cable camera cable 3 m Black:
This is an auto-generated long summary of Sony AV Cable camera cable 3 m Black based on the first three specs of the first five spec groups.

Sony AV Cable. Cable length: 3 m, Product colour: Black. Connector(s): RCA

Features
Cable length *
3 m
Product colour *
Black
Ports & interfaces
Connector(s)
RCA