This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony for Camcorder, VMC-14UMB USB cable 1.4 m Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Cable for Camcorder, VMC-14UMB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VMC-14UMB
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony for Camcorder, VMC-14UMB USB cable 1.4 m Violet :
The short editorial description of Sony for Camcorder, VMC-14UMB USB cable 1.4 m Violet

USB Cable for Camcorder, VMC-14UMB
More>>>
Sony for Camcorder, VMC-14UMB USB cable 1.4 m Violet:
The official marketing text of Sony for Camcorder, VMC-14UMB USB cable 1.4 m Violet as supplied by the manufacturer

Pick up a spare or replacement USB cable for your Sony USB-enabled digital camera or camcorder today.

Features:
Long USB Cable for connecting Cyber-shot to PC
1.4 meters in length
Standard USB connector, standard 5 pin (Type A standard connector to Type B mini connector from main model)

Short summary description Sony for Camcorder, VMC-14UMB USB cable 1.4 m Violet:
This short summary of the Sony for Camcorder, VMC-14UMB USB cable 1.4 m Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Sony USB Cable for Camcorder, VMC-14UMB, 1.4 m, Violet

Long summary description Sony for Camcorder, VMC-14UMB USB cable 1.4 m Violet:
This is an auto-generated long summary of Sony for Camcorder, VMC-14UMB USB cable 1.4 m Violet based on the first three specs of the first five spec groups.

Sony USB Cable for Camcorder, VMC-14UMB. Cable length: 1.4 m, Product colour: Violet

Features
Cable length *
1.4 m
Product colour *
Violet
Weight & dimensions
Weight
45 g
Other features
Number of pins
5