location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VGP-WAR100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-WAR100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-WAR100 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VGP-WAR100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 1
Long product name Sony VGP-WAR100 :
The long product name of Sony VGP-WAR100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Router for VAIO
More>>>
Short summary description Sony VGP-WAR100:
This short summary of the Sony VGP-WAR100 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGP-WAR100, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description Sony VGP-WAR100:
This is an auto-generated long summary of Sony VGP-WAR100 based on the first three specs of the first five spec groups.

Sony VGP-WAR100. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, SSID, WEP, WPA, WPA2, WPS, MAC address table: 8 entries. Antenna design: External. Power consumption (typical): 2 W

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:17:02
Uk has collected 1 expert review for Sony VGP-WAR100 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)