location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGN-A115B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-A115B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-A115B
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VGN-A115B :
  • - 1.5 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 60 GB DVD±RW
  • - AMD Mobility Radeon 9200
  • - 3.75 h
Long product name Sony VGN-A115B :
The short editorial description of Sony VGN-A115B

Sony VAIO A115B Intel Pentium M 1.5 GHz 512Mb 60Gb DVD+ -RW 15.0" TFT WXP home
More>>>
Sony VGN-A115B:
The official marketing text of Sony VGN-A115B as supplied by the manufacturer

The new A series Sony notebook is the latest model to come out of the Sony lab and like its predecessors before it, it is solid well built looks amazing and has the world famous Vaio logo on it. The A series features the new Intel Centrino processor which gives fantastic results, ultimate battery power and superb connectivity. The A115B Model will feature a Centrino 1.5GHz processor, 60GB drive, 512MB of system Ram and the new 15 Ultra bright screens from Sony. Together with a DVD-RW and wireless LAN, what more can you ask of a notebook!

Short summary description Sony VGN-A115B:
This short summary of the Sony VGN-A115B data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGN-A115B, 1.5 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Sony VGN-A115B:
This is an auto-generated long summary of Sony VGN-A115B based on the first three specs of the first five spec groups.

Sony VGN-A115B. Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon 9200. Weight: 3 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Cache internal
1 MB
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
60 GB
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
AMD Mobility Radeon 9200
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Stereo 16-bit
Number of built-in speakers
2
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
2x
CD read speed
24x
CD write speed
16x
CD rewrite speed
10x
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
I/O ports
USB, VGA, RJ-11, RJ-45, IEEE 1394
Software
Bundled software
SonicStage, MoodLogic; CD-(DVD) Burning: Drag’n’Drop CD+DVD, Click to DVD; Media Sharing: VAIO Media; Office Applications: Adobe Acrobat Elements 6, Adobe Reader 6, Microsoft Works 7; Photo: Adobe Photoshop Album Starter Edition, Adobe Photoshop Elements 2.0, PictureGear Studio; Video: Adobe Premiere Standard, DVgate Plus, VAIO Edit Components, WinDVD for VAIO; Google Toolbar; Hotkey Utility; Memory Stick Formatter; Norton Internet Security 2004; Norton Password Manager; Sony Notebook Setup; VAIO Power Management; VAIO update and My Info centre
Battery
Battery life (max)
3.75 h
Weight & dimensions
Width
343 mm
Depth
277 mm
Weight *
3 kg
Hard drive
Storage drive type
ATA-100
Storage drive controller
Ultra ATA/100
Other features
Dimensions (WxDxH)
343 x 277 x 43.5 mm
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Country Distributor
United Kingdom 1 distributor(s)