This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58mm 1.7X High Grade Telephoto Lens for the DSCV3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCL-DEH17V
Category
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3 Silver :
The short editorial description of Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3 Silver

58mm 1.7X High Grade Telephoto Lens for the DSCV3
More>>>
Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3 Silver:
The official marketing text of Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3 Silver as supplied by the manufacturer

Optimized for Megapixel digital photography, this hiigh quality Sony lens allows you to realize high resolution and low distortion. Its aluminum housing offers superb durability.
-Optimized for megapixel digital photography.
-High quality lens realizing high resolution and low distortion.
-Tele end conversion lens usable only with tele end.
-Lens design: 2 groups, 3 elements.
-High grade lens in aluminum housing for superb durability .

Short summary description Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3 Silver:
This short summary of the Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3, Silver, 230 g, 1.7x

Long summary description Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3 Silver:
This is an auto-generated long summary of Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3 Silver based on the first three specs of the first five spec groups.

Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3. Product colour: Silver. Weight: 230 g. Magnification: 1.7x

Design
Product colour
Silver
Weight & dimensions
Weight
230 g
Other features
Magnification
1.7x
Brand Image Product code Product Stock Price from
Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3 Silver Sony 58mm 1.7X High Grade Telephoto Lens for the DSCV3 Silver
(show image)
VCL-DEH17VA 58mm 1.7X High Grade Telephoto Lens for the DSCV3 0.00
(excl. VAT)
0 (incl. VAT)