This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MICRO VAULT 512MB USB2.0 USB flash drive 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MICRO VAULT 512MB USB2.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM512U20
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:11:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year warranty
Long product name Sony MICRO VAULT 512MB USB2.0 USB flash drive 0.5 GB :
The short editorial description of Sony MICRO VAULT 512MB USB2.0 USB flash drive 0.5 GB

Micro Vault™ USB Storage Media USM-512U2
More>>>
Sony MICRO VAULT 512MB USB2.0 USB flash drive 0.5 GB:
The official marketing text of Sony MICRO VAULT 512MB USB2.0 USB flash drive 0.5 GB as supplied by the manufacturer

Storing, sharing and transporting data has never been easier than with Micro Vault USB Storage Media. This new capacity once again doubles the highest capacity Micro Vault line. At roughly half a gigabyte, this Micro Vault model can hold the equivalent of over 350 floppy disks. So simple- Micro Vault media plugs directly into the computer’s USB port- and acts just like another drive. There are no cables or adaptors needed no power cord and no driver software to install. It’s compatible with both Macintosh and Windows operating systems, and even comes with software that password protects the contents of the device. There perfect for sharing PowerPoint presentations, digital photos, MPEG video and MP3s, transporting files between work and home, or sharing files with friends and colleagues.
• When used with a USB 2.0 port, reading data from the device is over 5 times faster-a transfer speed of over 5MB per second!

• Plugs directly into the computer's USB port

• No adaptors or cables required

• Available in 32MB, 64MB, 128MB and 256MB (Different for each model)

• Plug n Play USB interface requires no driver software

• Password Lock software lets you partition and password protect the data you want to keep private

• Ultra compact and stylish design

• Compatible with Windows 98, 2000, ME, XP and MAC OS 9 and higher

• Windows 98 requires included driver software

• Supported by Windows 98SE, 2000, Me and XP only

Short summary description Sony MICRO VAULT 512MB USB2.0 USB flash drive 0.5 GB:
This short summary of the Sony MICRO VAULT 512MB USB2.0 USB flash drive 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MICRO VAULT 512MB USB2.0, 0.5 GB, 5.55 MB/s

Long summary description Sony MICRO VAULT 512MB USB2.0 USB flash drive 0.5 GB:
This is an auto-generated long summary of Sony MICRO VAULT 512MB USB2.0 USB flash drive 0.5 GB based on the first three specs of the first five spec groups.

Sony MICRO VAULT 512MB USB2.0. Capacity: 0.5 GB, Read speed: 5.55 MB/s, Write speed: 1 MB/s

Performance
Capacity *
0.5 GB
Performance
Read speed
5.55 MB/s
Write speed
1 MB/s