location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO SVF15N1S2E Intel® Core™ i5 i5-4200U Laptop 39.4 cm (15.5") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 735M Windows 8 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Fit multi-flip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVF15N1S2E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVF15N1S2ES.BE1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO SVF15N1S2E Intel® Core™ i5 i5-4200U Laptop 39.4 cm (15.5") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 735M Windows 8 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Convertible (Track Slider) Silver
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - Touchscreen 39.4 cm (15.5") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD
  • - NVIDIA® GeForce® GT 735M 2 GB Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 47.55 Wh
  • - Windows 8
Long product name Sony VAIO SVF15N1S2E Intel® Core™ i5 i5-4200U Laptop 39.4 cm (15.5") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 735M Windows 8 Silver :
The long product name of Sony VAIO SVF15N1S2E Intel® Core™ i5 i5-4200U Laptop 39.4 cm (15.5") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 735M Windows 8 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SVF15N1S2E, Intel Core i5-4200U, 1.6GHz, 8GB DDR3L, 1000 GB + 16GB NAND-flash H-HDD, Intel HD Graphics 4400, NVIDIA GeForce GT 735M 2GB, 15.5" touch, 0.92Mp Webcam, Bluetooth 4.0 + HS, NFC, Windows 8
More>>>
Short summary description Sony VAIO SVF15N1S2E Intel® Core™ i5 i5-4200U Laptop 39.4 cm (15.5") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 735M Windows 8 Silver:
This short summary of the Sony VAIO SVF15N1S2E Intel® Core™ i5 i5-4200U Laptop 39.4 cm (15.5") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 735M Windows 8 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO SVF15N1S2E, Intel® Core™ i5, 1.6 GHz, 39.4 cm (15.5"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Sony VAIO SVF15N1S2E Intel® Core™ i5 i5-4200U Laptop 39.4 cm (15.5") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 735M Windows 8 Silver:
This is an auto-generated long summary of Sony VAIO SVF15N1S2E Intel® Core™ i5 i5-4200U Laptop 39.4 cm (15.5") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 735M Windows 8 Silver based on the first three specs of the first five spec groups.

Sony VAIO SVF15N1S2E. Product type: Laptop, Form factor: Convertible (Track Slider). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.4 cm (15.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 18:59:53
Uk has collected 23 expert reviews for Sony VAIO SVF15N1S2E Intel® Core™ i5 i5-4200U Laptop 39.4 cm (15.5") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 735M Windows 8 Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-12-30 02:47:59
Convertible Windows 8-based laptops that can also be used as tablets don't come in one standard form factor. That is, perhaps, what makes this market segment such an interesting one to watch, with the products available ranging from interesting to whacky...
Good Flip design works well as a tablet, Thin and light design, Fullsized HDMI and SD card slot...
Bad Body made creaking noises and felt a little flimsy, Reflections and backlight bleeding from the screen, Keys feel shallow...
Bottom line Sony's hybrid style is in full effect on the VAIO Fit Multi-flip, which is a 13in notebook that can easily be turned into a tablet. We like it a lot due to the design and the included ports and specs, but we think the build could stand to be a little stur...
70%
computershopper.com
Updated:
2013-11-10 18:59:53
& Design The Sony VAIO Flip 15 ($1,199 as tested) raises two questions: How much extra would you pay to shift from a touch-screen laptop to a laptop/tablet convertible, and why would you want a relatively big and heavy 15.5-inch tablet?For the first...
Good Splendid screen and laptop/tablet convertible design...
Bad Relatively heavy and bulky, Keyboard flex, Touch screen missed some taps...
Bottom line Sony outdoes its own Duo slider with perhaps the best laptop/tablet hybrid design we've seen, but the smaller and lighter Flip 13 and 14 are probably better examples than this 15.5-inch, 5.1-pound configuration...
70%
mobiletechreview.com
Updated:
2014-02-19 01:48:51
twitter: @lisagade) You'd think that there wouldn't be much difference between the Sony Vaio Flip 13 and the Flip 15. Two inches sets them apart and they share the same convertible design and casing materials. Surprise: they're quite different. We re...
Bottom line There's certainly nothing like the Sony Vaio Flip 15, it's a full size yet slim and light 15" laptop with a convertible design and a digital pen in a premium case with dedicated graphics. You might think of it as the upscale alternative to the second...
80%
notebookcheck.net
Updated:
2014-02-27 01:36:14
The reviewer was a bit astonished that Sony has now complemented its Vaio Fit multi-flip convertible line by a 15.5 inch model. What use is such a big and 2.3 kg heavy tablet ? The answer is found in Windows 8, the extreme-resolution touchscreen, and the...
Good Innovative and solid folding mechanism, Can be used as both a laptop and tablet, Screen's extremely high resolution, Accurate, well responding touchscreen, Stylus included, Fast enough for all kinds of application software, Current games possible to an ex...
Bad Too heavy for a portable tablet, Sensitive for fingerprints, A somewhat more rigid base would have been nice for the price, Many corners, gaps and edges, Highly reflective screen, Ports covered by protruding base, Intrusive, very often running fan, Belowa...
Bottom line Sony Vaio Fit multi-flip SV-F15N1Z2E/B Despite the application scenarios mentioned in the intro, Sony's Vaio Fit multi-flip SV-F15N1Z2E/B remains to be a unusual hybrid consisting of a large laptop, and a too big and too heavy tablet for portable use. Th...
79%
mobilephonereviewss.com
Updated:
2014-03-20 02:35:46
The Vaio Flip 15 runs on standard Ultrabook 15 watt Intel Core CPUs, as do the smaller Flip 13 and Flip 14. We'd love to see an even faster 28 watt CPU option, like that in the Asus Zenbook UX301, but alas that rare CPU doesn't make an appearance here. Th...
0%