location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRS-A27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRS-A27
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2017 02:12:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SRS-A27 :
The short editorial description of Sony SRS-A27

SRS-A27 Total output 2 W Volume control for convenient operation
More>>>
Sony SRS-A27:
The official marketing text of Sony SRS-A27 as supplied by the manufacturer

Sony’s most affordable active speaker system – powered by batteries or optional AC adaptor

Short summary description Sony SRS-A27:
This short summary of the Sony SRS-A27 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SRS-A27, 2.0 channels, 200 - 16.000 Hz

Long summary description Sony SRS-A27:
This is an auto-generated long summary of Sony SRS-A27 based on the first three specs of the first five spec groups.

Sony SRS-A27. Audio output channels: 2.0 channels. Frequency range: 200 - 16.000 Hz

Loudspeakers
Audio output channels *
2.0 channels
Audio
Frequency range
200 - 16.000 Hz
Weight & dimensions
Weight
270 g
Other features
Dimensions (WxDxH)
84 x 88 x 128 mm
Speakers
desktop
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:06:21
Uk has collected 2 expert reviews for Sony SRS-A27 and the average expert rating is 51 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
51%
Source Review comments Score
toptenreviews.com
Updated:
2011-10-04 08:06:21
The Sony SRS-A27 personal speakers have a very impressive range of sound. They can play high frequencies and low frequencies with little problem. However, they are the largest MP3 speakers we reviewed on this site. At 5 inches high x 3.5 inches wide x...
Good The Sony SRSA27 speakers offer a broad range of sound...
Bad They are big and bulky.
Bottom line These are better used as simple and stationary desktop speakers...
63%